EN
  • EN
  • DE

TPS51275RUKR

Part No TPS51275RUKR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG BUCK/LINEAR SYNC 20WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Topology Step-Down (Buck) Synchronous (2), Linear (LDO) (2)
Purpose Any Function
Number of Outputs 4
Frequency - Switching 300kHz, 355kHz
Voltage/Current - Output 1 Controller
Voltage/Current - Output 2 Controller
Voltage/Current - Output 3 3.3V, 100mA
w/LED Driver No
w/Supervisor No
w/Sequencer No
Supply Voltage - Operating 5 V to 24 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-WQFN (3x3)
Win Source Part Number 055608-TPS51275RUKR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS51275RUKR CAD Model

Description

TPS51275RUKR: A Dual-Synchronous Step-Down Controller from Texas Instruments

The TPS51275RUKR is a high-performance, dual-synchronous step-down controller designed and manufactured by Texas Instruments. It is engineered to provide a cost-effective, efficient power management solution for systems requiring multiple supply voltages. This device is particularly suited for notebook and laptop computers, but it also finds applications in televisions, set-top boxes, and other embedded systems.

Key Features

  • Wide Input Range: The TPS51275RUKR operates with an input voltage range from 3V to 28V, making it versatile for various applications.
  • Adjustable Output: It offers adjustable output voltages from 0.752V to 5.5V, providing flexibility for different system requirements.
  • High Efficiency: With its integrated 5A peak MOSFET drivers, the device ensures high efficiency and reduces power loss.
  • Dual Channels: The controller features two synchronous buck regulators that allow for independent output voltage regulation.
  • Power Saving Modes: It supports both D-CAP™ and ECO-mode™, which help in reducing power consumption during light-load conditions.
  • Protection Features: The TPS51275RUKR includes over-voltage, under-voltage, and over-current protections to safeguard the system against various fault conditions.
  • Small Package Size: Available in a 20-pin WQFN (RUK) package, it is designed for compact PCB layouts.

Applications

The versatility of the TPS51275RUKR makes it suitable for a wide range of applications, including:

  • Notebook and Laptop Computers
  • Televisions
  • Set-top Boxes
  • Networking and Telecommunication Equipment
  • Embedded Systems

As a product of Texas Instruments, the TPS51275RUKR is backed by the company's commitment to high-quality components and a strong support network. Its combination of efficiency, flexibility, and protection features make it an ideal choice for designers looking to optimize power management in their next project.

You May Also Be Interested in

Recom Power
DC DC CONVERTER 5V / Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 5.5V - 36V Input
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
Conv DC-DC Dual Step Down 2.6V to 5.5V 16-Pin TQFN EP T/R
Need more? Email Us
Seiko Epson Corporation
IC REG 6OUT BUCK/LINEAR 48QFP
Need more? Email Us
Richtek USA Inc.
IC REG DL BUCK/LNR 500KHZ 23QFN
Lowest to $1.4553
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
Conv DC-DC Dual-OUT Step Down 3.5V to 36V 32-Pin QFND EP T/R
Lowest to $18.7687
Maxim Integrated
Conv DC-DC Single Step Up 0.8V to 6V 8-Pin SOIC N
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step-Down 3.5V to 36V 32-Pin QFND-EP T/R
Lowest to $23.5297

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6840 $51.3000
180+ $0.5613 $101.0340
280+ $0.5437 $152.2360
385+ $0.5262 $202.5870
495+ $0.5087 $251.8065
660+ $0.4560 $300.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,500 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess