EN
  • EN
  • DE

TPS65235-1RUKR

Part No TPS65235-1RUKR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG DL BOOST/LINEAR 20WQFN / PMIC - Voltage Regulators - Linear Switching 2 Output Step-Up (Boost) (1), Linear (LDO) (1) 500kHz, 1MHz 20-WQFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Topology Step-Up (Boost) (1), Linear (LDO) (1)
Number of Outputs 2
Frequency - Switching 500kHz, 1MHz
Voltage/Current - Output 1 2.4A
Voltage/Current - Output 2 Programmable
w/LED Driver No
w/Supervisor No
w/Sequencer No
Voltage - Supply 4.5V ~ 20V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 20-WFQFN Exposed Pad
Supplier Device Package 20-WQFN (3x3)
Base Product Number TPS65235
Standard Package 3,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 843804-TPS65235-1RUKR
Ultra Librarian 3D Model Ultra Librarian TPS65235-1RUKR CAD Model

Description

The TPS65235-1RUKR from Texas Instruments is a high-efficiency, synchronous step-down DC/DC converter tailored for applications requiring precise voltage regulation and high power efficiency. This advanced power solution is designed to meet the rigorous demands of a wide range of electronic devices including portable gadgets, networking equipment, and industrial systems.

Key Features

  • Wide Input Voltage Range: The device supports an input voltage range that allows for flexible usage in varying power environments, making it suitable for a diverse array of products.
  • Adjustable Output Voltage: Users can program the output voltage to meet the specific needs of their application, ensuring compatibility and optimal performance.
  • High Efficiency: With its synchronous step-down operation, the TPS65235-1RUKR achieves high power efficiency, which is critical for maintaining long battery life in portable devices and reducing thermal challenges in high-power systems.
  • Thermal Protection: The device includes thermal shutdown protection, safeguarding the system from damage that can occur from overheating.
  • Overcurrent Protection: This feature helps to prevent damage to the device and the system it powers in the event of an overcurrent situation.
  • Small Footprint: The compact design of the TPS65235-1RUKR allows it to fit into tight spaces, making it ideal for space-constrained applications.

Applications

The versatile nature of the TPS65235-1RUKR makes it a perfect choice for a broad range of applications. It is particularly well-suited for:

  • Portable and Battery-Powered Devices
  • Networking Equipment such as Routers and Switches
  • Industrial Control Systems
  • Power Supplies for FPGAs and Microprocessors

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and the TPS65235-1RUKR is no exception. With rigorous testing and quality control measures in place, customers can expect reliable performance and durability from this DC/DC converter. The integration of multiple protection features ensures that the TPS65235-1RUKR not only operates efficiently but also securely, providing peace of mind for designers and end-users alike.

You May Also Be Interested in

Texas Instruments
IC REG TRPL BUCK/LDO SYNC 12USMD
Lowest to $8.0471
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Need more? Email Us
Texas Instruments
IC REG 6OUT BCK/LINEAR 20USMD
Lowest to $14.6121
Texas Instruments
IC REG QD BUCK/LINEAR SYNC 24QFN
Lowest to $4.8928
Linear Technology
IC REG QD BUCK/LINEAR 38-QFN
Lowest to $13.5416
Renesas Electronics America
Single 12V Input Supply Dual Regulator Synchronous Rectified Buck PWM and Linear Power Controller | IC REG DL BUCK/LNR SYNC 14SOIC
Lowest to $0.4377
Texas Instruments
IC REG TRPL BUCK/LDO SYNC 12USMD
Lowest to $15.4569
Texas Instruments
IC REG CHARGEPUMP/LINEAR 14TSSOP
Lowest to $2.0434
Linear Technology
IC REG DL BUCK/LINEAR 10MSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5844 $55.4540
80+ $1.3001 $104.0080
120+ $1.2594 $151.1280
165+ $1.2188 $201.1020
215+ $1.1782 $253.3130
285+ $1.0563 $301.0455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess