EN
  • EN
  • DE

TPS657201YFFR

Part No TPS657201YFFR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description Integrated PMIC With 1 DC-DC, 1 LDO, Battery Charger and GPIO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Applications Handheld/Mobile Devices
Operating Supply Voltage 2.3 V ~ 5.6 V
Operating Temperature Range -40°C ~ 85°C
Win Source Part Number 1273053-TPS657201YFFR
Manufacturer Homepage www.ti.com
Family Name TPS657201
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS657201YFFR CAD Model

Description

The TPS657201YFFR is a sophisticated power management integrated circuit (PMIC) from Texas Instruments, designed to cater to the needs of compact and energy-efficient applications. This highly integrated device is particularly suitable for portable electronics where space is at a premium and efficient power management is crucial.

Key Features

  • Multiple Voltage Rails: The TPS657201YFFR offers several regulated voltage rails, making it a versatile solution for systems requiring different voltage levels for various components.
  • High Efficiency: This PMIC is designed for high efficiency, which helps extend battery life in portable devices, reducing the need for frequent charging.
  • Compact Packaging: Housed in a compact YFF package, the TPS657201YFFR is ideal for space-constrained applications, allowing for more room for other critical components or for reducing the overall product size.
  • Integrated Power Sequencing: With its built-in power sequencing capabilities, the TPS657201YFFR simplifies the design process by ensuring that voltage rails are enabled in the correct order for proper system start-up.

Applications

The TPS657201YFFR is a versatile component that can be used in a wide range of applications, including but not limited to:

  • Smartphones and Tablets
  • Wearable Technology
  • Portable Media Players
  • Wireless Headsets and Earbuds
  • IoT Devices

Technical Specifications

The device operates over a broad input voltage range and provides multiple output voltages that are programmable via an I2C-compatible interface. This allows for dynamic voltage scaling to meet the power requirements of various system states. Additionally, the TPS657201YFFR features a low quiescent current, further optimizing power usage when the device is in standby mode.

Conclusion

With its combination of multiple voltage rails, high efficiency, compact form factor, and integrated power sequencing, the TPS657201YFFR from Texas Instruments is an excellent choice for designers looking to optimize power management in their next-generation portable devices.

You May Also Be Interested in

STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Broadcom Limited
ADSL PHY
Lowest to $12.6888
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3112 $51.3480
395+ $0.2554 $100.8830
610+ $0.2474 $150.9140
840+ $0.2394 $201.0960
1,080+ $0.2315 $250.0200
1,450+ $0.2075 $300.8750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,475 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess