EN
  • EN
  • DE

TPS73719QDRBRQ1

Part No TPS73719QDRBRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.9V 1A 8SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.9V
Dropout Voltage-Max 0.5V @ 1A
Output Current 1A
Operating Supply Current 400μA to 1.3mA
PSRR 58dB to 37dB (100Hz to 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 1.9V
Mounting SMD (SMT)
Case / Package 8-SON (3x3)
Win Source Part Number 055879-TPS73719QDRBRQ1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS73719QDRBRQ1 CAD Model

Description

TPS73719QDRBRQ1 - Low-Dropout Regulator from Texas Instruments

The TPS73719QDRBRQ1 is a high-performance, low-dropout (LDO) voltage regulator designed by Texas Instruments, specifically engineered to meet the rigorous demands of automotive and industrial applications. This robust device offers a fixed output voltage of 1.9V, making it ideal for powering sensitive microcontrollers, sensors, and other electronic components that require a stable power supply.

Key Features

  • High Accuracy: The TPS73719QDRBRQ1 provides a highly accurate output voltage with a tight tolerance, ensuring reliable operation of critical system components.
  • Low Dropout: With its low dropout feature, this LDO regulator maintains regulation even when the supply voltage is very close to the output voltage, which enhances efficiency and allows for a wider range of input voltages.
  • Thermal Protection: The device includes thermal shutdown protection that safeguards the regulator and the overall system from overheating, enhancing system reliability.
  • Stable with Low-ESR Output Capacitors: This regulator is stable with ceramic capacitors, which have lower equivalent series resistance (ESR) than other types of capacitors, providing better transient response and noise reduction.
  • Power Good (PG) Output: A 'power good' output signal indicates when the output voltage is within a specified window, which is useful for power sequencing and monitoring the health of the power supply.
  • Automotive-Qualified: Being qualified for automotive applications, the TPS73719QDRBRQ1 meets the stringent quality standards required for use in vehicles, including reliability under extreme conditions.

Applications

The TPS73719QDRBRQ1 is versatile and can be used in a variety of applications, including:

  • Automotive infotainment and telematics systems
  • Industrial control systems
  • Power supplies for sensors and analog circuits
  • Portable and battery-powered electronics

With its combination of precision, efficiency, and reliability, the TPS73719QDRBRQ1 from Texas Instruments is an excellent choice for designers who require a high-quality power management solution for their automotive or industrial applications.

You May Also Be Interested in

Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess