EN
  • EN
  • DE

TPS7A9001DSKT

Part No TPS7A9001DSKT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 500MA 10SON  /  Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 10-SON (2.5x2.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Texas Instruments
Package Tape & Reel
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) 6.5V
Voltage - Output (Min/Fixed) 0.8V
Voltage - Output (Max) 5.7V
Voltage Dropout (Max) 0.2V @ 500mA
Current - Output 500mA
Current - Quiescent (Iq) 4 mA
PSRR 50dB (100kHz)
Control Features Enable, Power Good, Soft Start
Protection Features Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 10-WFDFN Exposed Pad
Supplier Device Package 10-SON (2.5x2.5)
Base Product Number TPS7A9001
Other Names 296-47020-2,296-47020-1,296-47020-6,2156-TPS7A9001DSKT,TEXTISTPS7A9001DSKT
Standard Package 250
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1244797-TPS7A9001DSKT
Ultra Librarian 3D Model Ultra Librarian TPS7A9001DSKT CAD Model

Description

Overview of Texas Instruments TPS7A9001DSKT

The Texas Instruments TPS7A9001DSKT is a high-performance, low-dropout linear regulator (LDO) designed to deliver a maximum current of 1A with exceptional accuracy, low noise, and high power supply rejection ratio (PSRR). This LDO is an ideal choice for sensitive analog circuits, radio-frequency (RF) systems, and post-regulation applications where voltage precision and stability are critical.

Key Features

  • High Output Accuracy: The TPS7A9001DSKT offers excellent regulation with a typical output accuracy of 2% over the full load, line, and temperature range.
  • Low Dropout Voltage: With a low dropout voltage, this LDO can maintain regulation with a minimal difference between the input and output voltages, making it very efficient for applications with tight power budgets.
  • Wide Input Voltage Range: The device supports an input voltage range from 1.4V to 6.5V, providing flexibility for various power supply designs.
  • Adjustable Output: The output voltage is adjustable from 0.8V to 5.0V, which allows for a wide range of applications and customization based on specific design requirements.
  • Low Noise Performance: The TPS7A9001DSKT is optimized for low noise operation, which is crucial for RF and precision analog circuits.
  • High PSRR: High PSRR of 70dB at 1kHz ensures that output voltage remains stable despite variations in the input voltage, particularly important in environments with fluctuating power supplies.

Applications

The versatility of the TPS7A9001DSKT makes it suitable for a broad range of applications, including:

  • RF and wireless infrastructure
  • Medical equipment
  • Test and measurement systems
  • Data acquisition systems
  • High-end audio applications

Package and Reliability

The device comes in a compact DSKT package, which is ideal for space-constrained applications. Texas Instruments ensures reliability and performance, with the TPS7A9001DSKT being rigorously tested across different temperatures and conditions to meet the high standards expected in industrial and commercial applications.

With its advanced features and robust design, the TPS7A9001DSKT from Texas Instruments stands out as a superior choice for designers looking to improve the performance and efficiency of their power management systems.

You May Also Be Interested in

Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0589
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Panasonic
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3284 $51.2248
53+ $1.9105 $101.2565
82+ $1.8508 $151.7656
112+ $1.7911 $200.6032
145+ $1.7314 $251.0530
194+ $1.5523 $301.1462
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,630 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess