Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Texas Instruments
Package Tube
Product Status Active
Type DC DC Controller
Topology Half-Bridge
Internal Switch(s) No
Number of Outputs 1
Voltage - Supply (Min) 11.5V
Voltage - Supply (Max) 18V
Applications Backlight, Lighting
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number TPS92023
Standard Package 75 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 937419-TPS92023D
Ultra Librarian 3D Model Ultra Librarian TPS92023D CAD Model

Description

The TPS92023D is a cutting-edge LED driver integrated circuit (IC) designed by the renowned semiconductor manufacturer, Texas Instruments (TI). This advanced driver IC is engineered to deliver high efficiency and reliable performance for lighting solutions, particularly LED lighting applications. The TPS92023D is suitable for a wide range of products, from residential and commercial lighting to industrial fixtures.

Key Features of the TPS92023D

  • Precision Dimming Control: The TPS92023D offers exceptional dimming capabilities, enabling smooth and flicker-free adjustment of LED brightness. This is crucial for creating the right ambiance in various settings and for ensuring user comfort.
  • High Efficiency: With its advanced design, the TPS92023D operates at high efficiency, reducing energy consumption and heat generation. This not only saves on electricity bills but also extends the life of the lighting fixture.
  • Power Factor Correction (PFC): The IC includes PFC functionality, which is essential for improving the power factor of the lighting system, leading to better energy usage and compliance with regulatory standards.
  • Flexible Operating Modes: The TPS92023D supports both critical conduction mode (CrM) and quasi-resonant mode (QR), providing design flexibility and optimizing performance for different application requirements.
  • Protection Features: Safety is a top priority, and the TPS92023D is equipped with multiple protection features, including overvoltage, overcurrent, and thermal shutdown mechanisms, ensuring the longevity and reliability of the lighting solution.

Applications

The versatility of the TPS92023D makes it an ideal choice for a variety of LED lighting applications. It is especially well-suited for:

  • Commercial and Residential LED Lighting
  • Street and Area Lighting
  • Architectural Lighting
  • Emergency Lighting Systems
  • LED Backlighting

Why Choose the TPS92023D?

Choosing the TPS92023D for your LED lighting applications means opting for a product that offers high performance, energy efficiency, and reliability. Texas Instruments' commitment to innovation ensures that the TPS92023D remains at the forefront of LED driver technology, providing designers with a versatile and robust solution for their lighting needs.

You May Also Be Interested in

STMicroelectronics
IC LED DRVR LINEAR PWM 1.5A 8DFN
Lowest to $2.2858
ECAD model for STCS1PUR
Rohm Semiconductor
White Backlight LED Driver for Medium to Large LCD Panels (Switching Regulator Type)
Lowest to $11.2557
ECAD model for BD8113EFV
Allegro MicroSystems, LLC
Lowest to $1.4631
ECAD model for A8435EESTR
Exar Corporation
Lowest to $3.4272
ECAD model for IML8683BP-ADJ-TR
Semtech Corporation
Lowest to $1.1902
ECAD model for SC606A
Fairchild/ON Semiconductor
Lowest to $0.7529
ECAD model for FL7732M
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TB62757FUG
Texas Instruments
Constant Current, Buck Regulator for Driving High Power LEDs
Lowest to $4.1364
ECAD model for LM3406HVMH/NOPB
ON Semiconductor
IC LED DRIVER CTRLR PWM 8SOIC / LED Driver IC 1 Output DC DC Controller Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 8-SOIC
Lowest to $1.2475
ECAD model for NCP1370BDR2G

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1894
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8122 $54.3660
70+ $1.4870 $104.0900
105+ $1.4405 $151.2525
145+ $1.3940 $202.1300
190+ $1.3476 $256.0440
250+ $1.2082 $302.0500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,237 pieces
MOQ: 30 pcs
Order Increment : 1 개
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention