EN
  • EN
  • DE
  • IT

TSB41AB2

Part No TSB41AB2
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description IEEE 1394a-2000 TWO-PORT CABLE TRANSCEVER/ARBITER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1274615-TSB41AB2
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSB41AB2 CAD Model

Description

TSB41AB2 IEEE-1394a-2000 Two-Port Cable Transceiver/Arbiter

The TSB41AB2 from Texas Instruments is a pivotal component designed to facilitate high-speed serial communication in compliance with the IEEE-1394a-2000 standard, commonly known as FireWire® or i.LINK™. This integrated circuit is engineered to serve as a two-port cable transceiver and arbiter, making it an essential element for applications requiring fast and reliable data transfer.

Key Features

  • High-Speed Data Transfer: The TSB41AB2 supports data transfer rates of 100Mbits/s, 200Mbits/s, and 400Mbits/s, enabling rapid data exchange which is crucial for multimedia and high-performance external storage applications.
  • Two Cable Ports: Equipped with two cable ports, it allows for the daisy-chaining of multiple IEEE-1394a-2000 compliant devices, facilitating flexible and expandable connectivity solutions.
  • Integrated PHY and Link Functions: It combines physical layer (PHY) and link layer functions, providing a comprehensive solution that simplifies design and reduces component count.
  • Power Management: The device features advanced power management capabilities including automatic power-down functions when the cable is disconnected or when the connected devices are powered off.
  • Compatibility: The TSB41AB2 is fully compatible with provisions of the IEEE Std 1394a-2000 and the P1394a Supplement 4.0.

Applications

The versatility of the TSB41AB2 makes it suitable for a wide range of applications. It is commonly used in:

  • Consumer electronics such as digital cameras, camcorders, and home entertainment systems.
  • Computer peripherals including external hard drives, printers, and scanners.
  • Networking and communication equipment.
  • Automotive and industrial control systems requiring high-speed data transfer.

Reliability and Quality

With Texas Instruments' reputation for producing high-quality, reliable components, the TSB41AB2 is manufactured to meet stringent industry standards. It ensures a robust and durable solution for system designers looking to implement IEEE-1394a-2000 interfaces in their products. The TSB41AB2 is a testament to Texas Instruments' commitment to providing innovative solutions that push the boundaries of data communication technology.

You May Also Be Interested in

TDK Corporation
SMD Inductors For Power Line | FIXED IND 1UH 2.7A 50 MOHM SMD
Lowest to $0.5485
Xicor Inc.
5 Volt, Byte Alterable E2PROM
Need more? Email Us
STMicroelectronics
SATELLITE SOUND AND VIDEO PROCESSORS
Need more? Email Us
Texas Instruments
3.3-V ABT 16-BIT REGISTERED TRANSCEIVERS WITH 3-STATE OUTPUTS | IC TXRX NON-INVERT 3.6V 56SSOP
Lowest to $11.7478
Texas Instruments
WIDE-INPUT SYNCHRONOUS BUCK CONTROLLER | IC REG CTRLR BUCK 16HTSSOP
Lowest to $5.2156
Texas Instruments
2.8-W STEREO AUDIO POWER AMPLIFIER WITH DIGITAL VOLUME CONTROL
Need more? Email Us
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST RF 1-A LOW-DROPOUT LINEAR REGULATORS
Lowest to $6.0450
Texas Instruments
FAST-TRANSIENT RESPONSE 3-A LOW-DROPOUT VOLTAGE REGULATORS
Lowest to $6.2532
TRACO Electronic AG
DC/DC Converter
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.8160 $56.3200
49+ $2.3107 $113.2243
76+ $2.2384 $170.1184
104+ $2.1662 $225.2848
134+ $2.0941 $280.6094
179+ $1.8773 $336.0367
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,550 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess