Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 7.6 V to 30 V
Frequency - Switching 500kHz
Duty Cycle (Max) 48%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating -55°C to 125°C (TA)
Case / Package 8-SOIC
Win Source Part Number 035594-UC1845AMDREP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC1845AMDREP CAD Model

Description

The UC1845AMDREP from Texas Instruments is a highly versatile and robust current mode pulse width modulation (PWM) controller. This integrated circuit (IC) is designed to offer precise voltage regulation, efficient power management, and stability in a wide range of power supply applications. It is particularly well-suited for switch-mode power supplies (SMPS), DC-DC converters, and various power control systems.

Key Features:

  • Adjustable Output Control: The UC1845AMDREP provides an adjustable output range, allowing designers to tailor the voltage and frequency according to the specific needs of their application.
  • High-Frequency Operation: With its capability to operate at high frequencies, this IC enables the design of power supplies with smaller components, reducing size and cost while improving efficiency.
  • Current Mode Control: The current mode control feature offers inherent protection against short circuits and overcurrent conditions, enhancing the reliability and safety of the end application.
  • Under-Voltage Lockout (UVLO): This functionality ensures that the device operates only when the supply voltage is within an acceptable range, protecting the system from low voltage conditions.
  • Soft Start: The soft start mechanism minimizes inrush current during startup, which helps to prevent stress on the power supply components, thereby extending their operational lifespan.

Applications:

The UC1845AMDREP is engineered to be a flexible solution for a variety of applications, including:

  • Telecommunications equipment
  • Industrial power systems
  • Computer power supplies
  • Battery chargers
  • LED lighting drivers

Quality and Reliability:

As with all Texas Instruments products, the UC1845AMDREP is manufactured to meet high standards of quality and reliability. It is designed to withstand harsh industrial environments and is compliant with military-grade specifications for temperature and performance (as denoted by the "REP" suffix).

Conclusion:

The UC1845AMDREP PWM controller is an essential component for designers looking to create efficient, reliable, and cost-effective power supply systems. With its robust feature set and flexible application range, it stands out as a smart choice for a myriad of power management challenges.

You May Also Be Interested in

ON Semiconductor
High Performance Resonant Mode Controllers | IC REG CTRLR FLYBACK 16SOIC
Lowest to $2.9019
ECAD model for MC33067DWR2
Texas Instruments
LM25088, LM25088-Q1 Wide Input Range Non-Synchronous Buck Controller
Lowest to $7.1976
ECAD model for LM25088QMHX-2/NOPB
Texas Instruments
Regulating Pulse Width Modulator | IC REG CTRLR BUCK/BOOST 16DIP
Need more? Email Us
ECAD model for LM3524DN
ON Semiconductor
HIGH PERFORMANCE CURRENT MODE CONTROLLERS | IC REG CTRLR PWM CM 8-SOIC
Lowest to $0.2254
ECAD model for UC3844BD1R2
Renesas Electronics America
Output Voltage Remote Sense | IC REG CTRLR BUCK 16UTQFN
Need more? Email Us
ECAD model for ISL95872HRUZ-T
Texas Instruments
HIGH-PERFORMANCE CURRENT-MODE PWM CONTROLLER
Lowest to $0.9267
ECAD model for TL2843BQDRQ1
ON Semiconductor
Enhanced Voltage Mode PWM Controller
Need more? Email Us
ECAD model for CS51221ED16G
Texas Instruments
Wide Input Range Synchronous Buck Controller with Analog Current Monitor
Lowest to $9.3925
ECAD model for LM25117QPMHX/NOPB
Renesas Electronics America
4-Phase PWM Controller with 8-Bit DAC Code Capable of Precision rDS ON or DCR Differential Current Sensing | IC REG CTRLR BUCK 40QFN
Lowest to $1.8085
ECAD model for ISL6306CRZ

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7970 $52.7820
14+ $7.2181 $101.0534
22+ $6.9925 $153.8350
30+ $6.7670 $203.0100
39+ $6.5414 $255.1146
52+ $5.8647 $304.9644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 941 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention