EN
  • EN
  • DE

UC494

Part No UC494
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description Advanced Regulating Pulse Width Modulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1276056-UC494
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC494 CAD Model

Description

The Texas Instruments UC494 is a sophisticated Pulse Width Modulation (PWM) controller designed for high-performance, cost-effective power conversion solutions. This advanced controller is suitable for a wide array of applications, including switch-mode power supplies, DC-DC converters, and motor control systems.

Key Features

  • Adaptive Control Technology: The UC494 integrates proprietary adaptive control technology that automatically adjusts the PWM to optimize system performance under varying load conditions.
  • High-Frequency Operation: Capable of operating at high frequencies, this controller facilitates the use of smaller passive components, resulting in compact and efficient power supply designs.
  • Versatile Topologies: It supports a variety of converter topologies, such as buck, boost, and flyback, providing design flexibility for different circuit configurations.
  • Integrated Protections: The device includes multiple protection features like overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring reliable operation and safeguarding the system from potential damage.

Applications

  • AC-DC Power Supplies
  • Isolated and Non-Isolated DC-DC Converters
  • LED Lighting Systems
  • Battery Chargers
  • Telecom and Datacom Power Systems

Technical Specifications

  • Input Voltage Range: 8.4V to 30V
  • Output Voltage Adjustable Range
  • Switching Frequency: Up to 500 kHz
  • Operating Temperature: -40°C to 85°C

The UC494 from Texas Instruments stands out as a reliable and versatile PWM controller, offering engineers the flexibility and performance required for today's demanding power management applications. With its sophisticated features and robust design, it's an excellent choice for any project requiring precise power control.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess