EN
  • EN
  • DE

UCC3813PWTR-3G4

Part No UCC3813PWTR-3G4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Low Power Economy BiCMOS Current Mode PWM | IC REG CTRLR MULT TOP 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, Forward Converter
Output Phases 1
Supply Voltage 3.6V ~ 12V
Switching Frequency 31kHz
Duty Cycle (Maximum) 99%
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 8-TSSOP
Supplier Device Package 8-TSSOP
Family Part Number UCC3813-3
Manufacturer Pack Quantity 2,000
MSL Level 2 (1 Year)
Win Source Part Number 1276475-UCC3813PWTR-3G4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC3813PWTR-3G4 CAD Model

Description

Product Overview: UCC3813PWTR-3G4 by Texas Instruments

The UCC3813PWTR-3G4 is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is part of the UCC3813x family of low-power BiCMOS current-mode pulse-width modulators (PWMs) that offer a range of features suitable for a variety of power supply applications.

Key Features

  • High-Speed Operation: The UCC3813PWTR-3G4 operates at a frequency of up to 1 MHz, which allows for smaller components, reduced power consumption, and faster response times in power supply circuits.
  • Low Startup and Operating Current: This device has a startup current of typically 0.15 mA and an operating current of 1.1 mA, ensuring high efficiency and low power loss during operation.
  • Advanced BiCMOS Technology: The use of BiCMOS technology provides robustness and reliability, combining the strengths of both bipolar and CMOS transistors.
  • Programmable Soft Start: The UCC3813PWTR-3G4 includes a soft-start feature that limits inrush current during startup, which helps to prevent stress on the power supply components.
  • Error Amplifier: An integrated error amplifier with a wide bandwidth enhances the performance of the feedback loop, improving the overall stability and accuracy of the power supply.
  • Pulse-by-Pulse Current Limiting: The device offers protection against overcurrent conditions by limiting the current in each pulse, thereby protecting the power supply and the load it powers.

Applications

The UCC3813PWTR-3G4 is designed for a variety of applications, including but not limited to:

  • DC/DC Converters
  • Offline Power Supplies
  • Telecommunications Equipment
  • Portable Electronics
  • Switching Power Supplies

Package and Availability

This PWM controller is available in a TSSOP-14 (thin-shrink small-outline package) which is suitable for surface mount technology (SMT), ensuring compact and efficient use of PCB space. The part number UCC3813PWTR-3G4 indicates that this component is provided in tape and reel packaging, which is ideal for automated assembly processes.

For detailed specifications and application notes, designers and engineers are encouraged to consult the datasheet provided by Texas Instruments. The UCC3813PWTR-3G4 represents a reliable and efficient solution for advanced power management and is an exemplary product from Texas Instruments' extensive portfolio of power management devices.

You May Also Be Interested in

Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
Lowest to $4.0465

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess