EN
  • EN
  • DE

ULN2003AIPWRG4

Part No ULN2003AIPWRG4
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR RELAY 7NPN 1:1 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type Relay, Solenoid Driver
Number of Outputs 7
Output Type NPN
Voltage - Load 50V (Max)
Supply Voltage - Operating Not Required
Current - Output (Max) 500mA
Input Type Inverting
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 056199-ULN2003AIPWRG4
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Lighting, Power Management, Consumer Electronics, Industrial
Ultra Librarian 3D Model Ultra Librarian ULN2003AIPWRG4 CAD Model

Description

The ULN2003AIPWRG4 is a high-voltage, high-current Darlington transistor array from Texas Instruments. This integrated circuit is designed to interface between low-level logic circuitry and multiple peripheral power loads. With its robust output drivers, the ULN2003AIPWRG4 is capable of sinking up to 500mA per channel and can withstand peak currents of 600mA. This makes it an ideal choice for driving a wide range of loads such as relays, solenoids, stepper motors, and LED displays.

Each of the seven output channels includes a Darlington pair, with output clamp diodes for inductive transient suppression. These diodes are essential for applications involving inductive loads, as they protect the device by shunting voltage spikes away from sensitive circuitry. The ULN2003AIPWRG4 is characterized for operation from 0°C to 70°C, making it suitable for commercial-grade applications.

The device comes in a TSSOP-16 (Thin Shrink Small Outline Package) package, which is designed for space-efficient applications. Its small form factor and surface-mount design make it a convenient choice for compact and integrated designs. The ULN2003AIPWRG4 is also RoHS compliant, ensuring adherence to the latest environmental standards and regulations.

Key features of the ULN2003AIPWRG4 include:

  • Seven Darlington pairs per IC
  • Output current 500mA per channel
  • Output voltage 50V
  • Input compatible with various types of logic, including TTL, 5V CMOS, and PMOS
  • Integrated suppression diodes for inductive loads
  • Common-cathode clamp diodes
  • Wide operating temperature range
  • TSSOP-16 package for space-saving design
  • RoHS compliant

With its combination of power handling capabilities and ease of interfacing with digital control circuitry, the ULN2003AIPWRG4 is a versatile component for designers who require reliable drivers for their power loads. Whether for industrial control systems, consumer electronics, or automotive applications, this device from Texas Instruments provides a practical and efficient solution.

You May Also Be Interested in

Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
285+ $0.1769 $50.4165
605+ $0.1657 $100.2485
940+ $0.1601 $150.4940
1,345+ $0.1489 $200.2705
1,745+ $0.1433 $250.0585
2,180+ $0.1377 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,640 pieces
MOQ: 285 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess