SN74LV1T32DBVR Single 2-Input Positive-OR Gate
The SN74LV1T32DBVR is a high-performance, single 2-input positive-OR gate integrated circuit from Texas Instruments, designed for use in a wide range of digital applications. This device belongs to the advanced SN74LV family, which is renowned for its low-voltage operation and low-power consumption while maintaining high-speed performance.
Constructed with advanced silicon-gate CMOS technology, the SN74LV1T32DBVR ensures a significant reduction in power consumption compared to traditional TTL logic without sacrificing speed. This makes it an ideal choice for battery-powered and portable devices, where power efficiency is a critical concern. The device operates over a broad voltage range of 1.65V to 5.5V, providing design flexibility for interfacing with both 3.3V and 5V logic levels.
The SN74LV1T32DBVR comes in a compact SOT-23-5 package, which is perfect for space-constrained applications. Its small footprint allows for high-density integration on printed circuit boards, enabling designers to maximize functionality in minimal space.
Key features of the SN74LV1T32DBVR include:
- Wide Operating Voltage Range: 1.65V to 5.5V
- Low Power Consumption: ICC is 20 μA max at TA = 25°C
- High On-Output Drive Capability: 32 mA at 3.3V
- Schmitt-Trigger Action at All Inputs: Makes the circuit tolerant to slower input rise and fall times
- Input Voltage Level Translation: Can translate inputs from 3.3V to 5V and vice versa
- Low Input Capacitance: Provides reduced loading on input signals
The device also features a significant drive capability, capable of sourcing or sinking up to 32 mA of output current at 3.3V, which ensures strong signal driving for connected loads. Additionally, the inputs are designed with Schmitt-trigger action, which enhances noise immunity and allows the gate to handle slower input signal transitions effectively.
Overall, the SN74LV1T32DBVR from Texas Instruments is a robust and versatile component for implementing OR logic functions in various digital systems, from consumer electronics to industrial controls. Its low-power, high-speed characteristics, combined with its ability to interface with multiple voltage levels, make it a highly adaptable and reliable choice for modern electronic designs.