EN
  • EN
  • DE

XC162A12A6PRN

Part No XC162A12A6PRN
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 404416-XC162A12A6PRN
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC162A12A6PRN CAD Model

Description

The Torex Semiconductor XC162A12A6PRN is a high-precision voltage detector designed to monitor power supply voltages in electronic circuits. This IC provides accurate and reliable detection of undervoltage conditions, making it suitable for various applications, particularly in portable and battery-powered devices. It features low power consumption and a compact package, contributing to energy efficiency and space savings.

Applications

  • Microcontroller Reset Circuits: Used to generate reset signals for microcontrollers, ensuring proper startup after a voltage drop.
  • Battery Monitoring: Implemented in battery-powered devices to monitor battery voltage and trigger low-battery warnings or shutdown sequences.
  • Power Supply Supervision: Employed in power supplies to monitor output voltages and detect undervoltage or overvoltage conditions.
  • Data Protection: Utilized in systems with volatile memory to protect data during power failures by initiating backup or shutdown procedures.
  • Portable Electronics: Suitable for smartphones, tablets, and other portable devices where voltage monitoring is crucial.

Features

  • High Accuracy: Provides precise detection of undervoltage conditions, ensuring reliable system operation.
  • Low Supply Current: Features low supply current consumption, minimizing power drain and extending battery life.
  • Small Package Size: Available in a compact package, ideal for space-constrained applications.
  • Open Drain Output: Offers an open drain output, providing flexibility in circuit design.
  • Internal Hysteresis: Includes internal hysteresis to prevent false triggering due to voltage fluctuations.

Benefits

  • Improved System Reliability: Enhances system reliability by preventing operation under unstable voltage conditions.
  • Extended Battery Life: Maximizes battery life in portable devices through low power consumption.
  • Simplified Circuit Design: Simplifies circuit design due to its compact size and easy integration.
  • Data Integrity: Protects data by triggering appropriate actions during power interruptions.
  • Cost-Effective Solution: Provides a cost-effective and reliable solution for voltage monitoring.

Additional Details

The XC162A12A6PRN is typically available in a small SOT-25 package. An external pull-up resistor is required for the open-drain output configuration. It is designed to operate within a specified temperature range suitable for most commercial and industrial applications. It is RoHS compliant, ensuring it meets environmental safety standards. This part has a detection voltage of 1.2V.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Protek Devices
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Qualcomm
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Lowest to $1.6320
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess