The XC6204B332MR is a low-dropout (LDO) regulator manufactured by Torex Semiconductor Ltd. It is designed to provide a stable and accurate output voltage from a wide range of input voltages. This regulator is ideal for battery-powered devices and other applications where efficiency and small size are critical.
Applications
- Battery-powered devices
- Portable electronics
- Wireless communication devices
- Microcontroller power supplies
- Sensor power supplies
Features
- Low dropout voltage
- High accuracy output voltage
- Low quiescent current
- Overcurrent protection
- Short circuit protection
- Thermal shutdown protection
- Small package size (SOT-25)
Benefits
- Provides stable and accurate voltage regulation, ensuring consistent performance of electronic circuits.
- Extends battery life due to low dropout voltage and low quiescent current.
- Protects the regulator and connected components from overcurrent and short circuit conditions.
- Prevents damage from excessive heat.
- Small package size allows for compact designs.
Technical Specifications
The XC6204B332MR has a fixed output voltage of 3.3V. The input voltage range is typically 2.0V to 6.0V. The dropout voltage is typically 200mV at 100mA output current. The quiescent current is typically 4μA. The operating temperature range is typically -40°C to +85°C. The device is available in a SOT-25 package.
This LDO regulator is suitable for a wide range of portable and battery-powered applications requiring stable and efficient voltage regulation.