EN
  • EN
  • DE

2SA1020-Y(TPE6,F)

Part No 2SA1020-Y(TPE6,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (0 - 9)
Description Trans GP BJT PNP 50V 2A 3-Pin TO-92 Mod T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1007365-2SA1020-Y(TPE6,F)
Categories OEM Parts(0-9)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SA1020-Y(TPE6,F) CAD Model

Description

The 2SA1020-Y(TPE6,F) is a PNP epitaxial silicon transistor manufactured by Toshiba Semiconductor and Storage. This transistor is designed for use in various amplifier and switching applications, particularly in audio amplifier output stages and high-current switching circuits. The 'Y' designation often indicates a specific gain range within the broader 2SA1020 series. The TPE6 and F suffixes likely denote specific packaging and lead forming options.

Applications:

  • Audio amplifier output stages
  • High-current switching circuits
  • General-purpose amplification
  • Voltage regulators
  • Driver stages for larger transistors

Features:

  • PNP Epitaxial Silicon Transistor
  • High Collector Current (IC) Capability
  • Low Saturation Voltage
  • High Gain (hFE)
  • Excellent Linearity

Benefits:

  • High-quality audio amplification due to excellent linearity
  • Efficient switching performance in high-current applications
  • Reduced power loss due to low saturation voltage
  • Simplified circuit design due to high gain
  • Reliable operation in various environmental conditions

Specifications (Typical):

While the exact specifications can vary slightly, typical parameters for the 2SA1020 series include:

  • Collector-Base Voltage (VCBO): -60V
  • Collector-Emitter Voltage (VCEO): -50V
  • Emitter-Base Voltage (VEBO): -5V
  • Collector Current (IC): -1.5A
  • Collector Power Dissipation (PC): 0.9W
  • DC Current Gain (hFE): typically between 100 and 320 (depending on the 'Y' rank)
  • Operating Temperature Range: -55°C to +150°C

The 2SA1020-Y(TPE6,F) is typically housed in a TO-92 or similar through-hole package. The transistor is known for its reliability and consistent performance in a variety of analog and digital circuits. The 'Y' designation indicates a specific range of current gain which is a critical parameter for amplifier design.

You May Also Be Interested in

Song Chuan Precision Company
Need more? Email Us
Renesas Electronics America
FemtoClock™ Multi-Rate 3.3V LVPECLFrequency Synthesizer
Need more? Email Us
TE Connectivity
SF6296H01=RELAY / General Purpose Relay DPDT (2 Form C) Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Dell
Need more? Email Us
Samsung
Need more? Email Us
TE Connectivity
Electrical Connector Cylindrical
Need more? Email Us
Molex, LLC
Conn Housing PL 13 POS 2.5mm Crimp ST Cable Mount White Bag
Lowest to $0.0884
Amphenol
DUBOX / 64 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess