EN
  • EN
  • DE

2SC6072(Q)

Part No 2SC6072(Q)
Manufacturer Toshiba Semiconductor and Storage
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815339-2SC6072(Q)
Ultra Librarian 3D Model Ultra Librarian 2SC6072(Q) CAD Model

Description

The 2SC6072(Q) is a silicon NPN epitaxial planar transistor manufactured by Toshiba Semiconductor and Storage. It is designed for low-noise amplifier applications in VHF and UHF bands.

Applications:

  • Low-Noise Amplifiers (LNAs): Used in the front-end of receivers to amplify weak signals with minimal added noise.
  • VHF/UHF Amplifiers: Employed in VHF (Very High Frequency) and UHF (Ultra High Frequency) amplifier circuits.
  • Television Tuners: Found in TV tuners to amplify signals from the antenna.
  • Radio Receivers: Used in radio receivers to amplify weak radio signals.
  • Communication Equipment: Applied in communication devices to improve signal reception sensitivity.

Features:

  • NPN Silicon Epitaxial Planar Transistor: Offers good high-frequency performance and low noise characteristics.
  • Low Noise Figure: Minimizes the amount of noise added to the signal during amplification.
  • High Gain: Provides significant signal amplification.
  • High Transition Frequency (fT): Enables amplification at high frequencies.
  • Small Package: Available in a small surface-mount package for compact designs.

Benefits:

  • Improved Signal Reception: Low noise figure enhances the sensitivity of receivers.
  • Increased Signal Strength: High gain amplifies weak signals effectively.
  • Reliable Performance: Designed for stable and consistent operation.
  • Compact Design: Small package size enables miniaturization of electronic devices.
  • Versatile Application: Suitable for various VHF/UHF low-noise amplifier applications.

Additional Details:

The 2SC6072(Q) typically has specifications including collector-emitter voltage, collector current, power dissipation, noise figure, and transition frequency. The ‘Q’ designation often refers to the specific gain ranking or packaging. Refer to the Toshiba datasheet for detailed electrical characteristics, thermal resistance, and package dimensions. Proper biasing and impedance matching are crucial for optimal low-noise performance. Shielding and careful layout are important to minimize external noise interference in sensitive amplifier circuits.

You May Also Be Interested in

Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Phoenix Contact
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.8990 $71.5960
8+ $14.6870 $117.4960
13+ $14.2273 $184.9549
17+ $13.7688 $234.0696
22+ $13.3102 $292.8244
30+ $11.9335 $358.0050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess