EN
  • EN
  • DE

RN1307

Part No RN1307
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (Q - R)
Description TOSHIBA Transistor Silicon NPN Epitaxial Type (PCT Process)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 062565-RN1307
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RN1307 CAD Model

Description

The RN1307 is a bipolar transistor manufactured by Toshiba Semiconductor and Storage, designed for amplification and switching applications in various electronic circuits. It is known for its reliable performance and is commonly used in consumer and industrial electronics.

Applications

  • Audio amplification
  • Switching circuits
  • Signal amplification
  • Voltage regulation
  • Current amplification

Features

  • High collector current capability
  • Low saturation voltage
  • High transition frequency (fT)
  • Excellent hFE linearity
  • Surface Mount Device (SMD) package

Benefits

  • Provides efficient amplification and switching
  • Enhances audio signal quality due to its high gain and linearity
  • Improves circuit performance with its high fT
  • Simplifies circuit design with its SMD package
  • Ensures stable operation in various conditions

Additional Details

The RN1307 is available in a surface-mount package, making it suitable for compact and high-density circuit board designs. Its electrical characteristics are optimized for use in low to medium power applications. Detailed specifications, including maximum ratings, thermal characteristics, and electrical characteristics, can be found in its datasheet.

The transistor's high transition frequency (fT) ensures efficient operation at higher frequencies, making it suitable for applications requiring fast switching speeds or high-frequency amplification. Its low saturation voltage minimizes power dissipation, essential for energy-efficient designs. The excellent hFE linearity provides consistent amplification across a range of collector currents.

When using the RN1307, adhering to the recommended operating conditions specified in the datasheet is crucial for reliable and stable performance. Proper heat management may be necessary in applications where the transistor dissipates significant power. Additionally, appropriate biasing techniques should be employed to optimize the transistor's performance in specific circuit configurations.

Toshiba Semiconductor and Storage is a well-known manufacturer recognized for producing high-quality semiconductor devices. The RN1307 reflects Toshiba's commitment to delivering reliable and high-performance transistors for a wide array of applications.

You May Also Be Interested in

Qualcomm
Need more? Email Us
AMCC
Lowest to $12.4155
SII Semiconductor Corporation
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Zilog
Need more? Email Us
Intel
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us
Yamaha
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8166 $61.2450
175+ $0.6699 $117.2325
270+ $0.6491 $175.2570
370+ $0.6283 $232.4710
480+ $0.6075 $291.6000
640+ $0.5440 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess