EN
  • EN
  • DE

SSM3J317T

Part No SSM3J317T
Manufacturer Toshiba Semiconductor and Storage
Catalog FETs - Single
Description Power Management Switch Applications High-Speed Switching Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 192914-SSM3J317T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSM3J317T CAD Model

Description

The SSM3J317T is an N-channel MOSFET from Toshiba Semiconductor and Storage, designed for low-voltage, low on-resistance switching applications. Its key feature is the minimized drain-source on-resistance, ensuring efficient power transfer and reduced heat generation. This MOSFET is packaged for surface mounting, allowing for high-density layouts on printed circuit boards.

Applications:

  • Load switching: Controls power to various loads in portable devices and other electronic equipment.
  • DC-DC converters: Used in voltage regulation circuits to efficiently convert DC voltages and minimize power losses.
  • Power management systems: Integrates into power management ICs for efficient power distribution and control.
  • Battery-powered devices: Optimizes battery life by minimizing power losses in switching applications.
  • Analog switches: Switches analog signals in a variety of electronic circuits.

Features:

  • Low drain-source on-resistance (RDS(on)): Reduces power dissipation and enhances overall efficiency.
  • N-channel MOSFET: Offers design flexibility in various circuit configurations.
  • Surface-mount package: Enables compact PCB layouts and automated assembly.
  • Low threshold voltage: Allows for direct drive from low-voltage logic circuits.
  • RoHS compliant: Meets environmental standards by being free of hazardous substances.

Benefits:

  • Improved power efficiency: Low RDS(on) minimizes power losses, leading to increased battery life in portable devices.
  • Simplified circuit design: Low threshold voltage simplifies interfacing with digital control circuits.
  • Compact solution: Small surface-mount package saves valuable PCB space.
  • Enhanced thermal performance: Low RDS(on) reduces heat generation, improving overall system reliability.
  • Environmentally responsible: RoHS compliance contributes to a greener environment.

Additional Details:

The SSM3J317T is characterized by its low gate charge and input capacitance, which contribute to faster switching speeds. The maximum drain current and drain-source voltage ratings should be carefully considered when selecting this MOSFET for a specific application. It is essential to refer to the datasheet for precise electrical characteristics and thermal considerations. This device is particularly suitable for applications requiring high efficiency and compact size.

You May Also Be Interested in

Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
STMicroelectronics
DISCRETE
Lowest to $27.8572
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess