EN
  • EN
  • DE

TA48018F(T6L1PP

Part No TA48018F(T6L1PP
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 839477-TA48018F(T6L1PP
Ultra Librarian 3D Model Ultra Librarian TA48018F(T6L1PP CAD Model

Description

The TA48018F(T6L1PP is a low-dropout (LDO) voltage regulator manufactured by Toshiba Semiconductor and Storage. LDO regulators are essential components in electronic devices, providing a stable and regulated voltage supply to sensitive circuits, ensuring consistent performance and preventing damage from voltage fluctuations.

Applications:

  • Portable Electronics: Commonly used in smartphones, tablets, and other portable devices to regulate the voltage supplied to the various components, such as the processor, display, and memory.
  • Microcontroller Power Supplies: Provides a stable voltage source for microcontrollers in embedded systems, ensuring reliable operation of control and monitoring applications.
  • Battery-Powered Devices: Used in battery-powered devices, such as wireless sensors and IoT devices, to efficiently regulate the voltage from the battery to the electronic components.
  • Power Management Systems: Integrated into power management systems in electronic devices to optimize power consumption and extend battery life.
  • Audio Equipment: Supplies regulated power to audio amplifiers and other audio components, ensuring high-quality sound reproduction.

Features:

  • Low Dropout Voltage: Maintains a stable output voltage even when the input voltage is close to the output voltage, maximizing efficiency and extending battery life.
  • Low Quiescent Current: Consumes minimal current when not actively regulating, further extending battery life in portable applications.
  • Overcurrent Protection: Protects the regulator and the connected circuits from damage due to excessive current draw.
  • Thermal Shutdown: Shuts down the regulator when the temperature exceeds a safe level, preventing overheating and damage.
  • Small Package Size: Available in compact surface-mount packages, making it suitable for space-constrained applications.

Benefits:

  • Stable Voltage Supply: Provides a consistent and reliable voltage source, ensuring stable performance of electronic circuits.
  • Extended Battery Life: Minimizes power consumption and maximizes battery life in portable devices.
  • Protection Against Damage: Protects against overcurrent and overheating, preventing damage to the regulator and connected circuits.
  • Simplified Design: Simplifies the design of power management systems, reducing development time and costs.
  • Improved System Reliability: Enhances the overall reliability of electronic devices by providing a stable and protected voltage supply.

Additional Details:

The TA48018F(T6L1PP LDO regulator is designed with advanced process technology to achieve low dropout voltage and low quiescent current. It typically requires a few external components, such as input and output capacitors, for stable operation. The specific electrical characteristics, such as output voltage accuracy, dropout voltage, and quiescent current, are detailed in the manufacturer's datasheet. This regulator is often used in applications where efficiency and space are critical considerations.

You May Also Be Interested in

Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess