EN
  • EN
  • DE

TB6581HG

Part No TB6581HG
Manufacturer Toshiba Semiconductor and Storage
Catalog PMIC - Motor Drivers, Controllers
Description 3-Phase Full-Wave Sine-Wave PWM Brushless Motor Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Integrated Circuits(ICs)
Family PMIC - Motor Drivers,Controllers
Win Source Part Number 196346-TB6581HG
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TB6581HG CAD Model

Description

The TB6581HG is a single-channel high-voltage, high-current PWM chopper-type stepping motor driver IC. It is designed for driving one-channel stepping motors, featuring low on-resistance DMOS output transistors for efficient power delivery. The device incorporates multiple protection features, including overcurrent detection and thermal shutdown, enhancing system reliability.

Applications:

  • Industrial Equipment: Textile machines, robotics, and factory automation systems.
  • Amusement Machines: Pachinko and slot machines, providing accurate motor control for game mechanics.
  • Home Appliances: Robotic vacuum cleaners and other automated devices.
  • Office Automation Equipment: Printers, scanners, and copiers requiring precise motor control.

Features:

  • Single-Channel Driver: Designed for driving one-channel stepping motors with high precision.
  • PWM Chopper Type: Offers efficient and smooth current control, reducing motor noise and vibration.
  • Low On-Resistance DMOS Output Transistors: Minimizes power dissipation, improving efficiency.
  • Overcurrent Detection: Protects the IC and motor from damage due to excessive current.
  • Thermal Shutdown Circuit: Prevents overheating and ensures reliable operation.
  • Built-in Protection Circuits: Integrates short circuit protection, undervoltage lockout and other protections.

Benefits:

  • High Efficiency: Low on-resistance DMOS transistors minimize power loss and improve energy efficiency.
  • Reliable Operation: Overcurrent and thermal protection circuits ensure stable and safe operation.
  • Smooth Motor Control: PWM chopper technology enables precise and smooth stepping motor control.
  • Compact Design: Facilitates integration into space-constrained applications.
  • Reduced System Cost: Integrated features reduce the need for external components, lowering overall system cost.

Additional Details:

The TB6581HG incorporates various protection features such as overcurrent detection (OCD) and thermal shutdown (TSD). These features protect the IC and the connected motor from potential damage due to excessive current or heat, ensuring robust and reliable operation. It supports a wide range of operating voltages and output current capabilities to meet the requirements of different applications. The use of low on-resistance DMOS transistors minimizes heat dissipation, which is crucial for high-current applications. By employing PWM chopper drive, the TB6581HG achieves smoother motor operation, reduced noise, and improved efficiency compared to conventional constant voltage drives. It is capable of driving a variety of stepping motors, including two-phase bipolar and four-phase unipolar motors, offering flexibility in system design. The integrated protection features, efficient power delivery, and precise control make the TB6581HG a reliable choice for demanding industrial and consumer applications.

You May Also Be Interested in

STMicroelectronics
IC MOTOR DRIVER 4V-28V 16SOIC / Motor Driver Power MOSFET PWM 16-SO
Lowest to $2.8740
Toshiba Semiconductor and Storage
Lowest to $1.4942
Sanken
Need more? Email Us
Trinamic Motion Control GmbH
Lowest to $16.0041
Trinamic Motion Control GmbH
IC MTR DRV BIPOLAR 5.5-36V 28QFN / Bipolar Motor Driver Power MOSFET Logic, UART 28-QFN (5x5)
Lowest to $2.2043
Melexis Technologies NV
1-COIL PWM 3.5 18V 800MA CURRENT
Lowest to $12.5133
ON Semiconductor
IC HALF BRIDGE DRIVER DUAL 28SOI / Motor Driver
Lowest to $2.5750
Freescale Semiconductor - NXP
STEPPER MOTOR CONTROLLER, 0.4A, / Bipolar Motor Driver CMOS SPI 24-SOIC
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Lowest to $19.5853

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9455 $59.1825
36+ $3.2375 $116.5500
56+ $3.1370 $175.6720
77+ $3.0353 $233.7181
99+ $2.9349 $290.5551
132+ $2.6311 $347.3052
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,700 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess