EN
  • EN
  • DE

ADL5356ACPZ-R7

Part No ADL5356ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MIXER 1.2-2.5GHZ 36LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
RF Type Cellular
Frequency 1.2GHz to 2.5GHz
Number of Mixers 2
Gain 8.2dB
Noise Figure 9.9dB
Operating Supply Current 350mA
Supply Voltage - Operating 4.75 V to 5.25 V
Case / Package 36-LFCSP-VQ (6x6)
Win Source Part Number 140472-ADL5356ACPZ-R7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADL5356ACPZ-R7 CAD Model

Description

Product Overview: ADL5356ACPZ-R7

The ADL5356ACPZ-R7 is a high-performance, double-balanced mixer from Analog Devices Inc., designed to provide exceptional frequency conversion accuracy and isolation in a wide range of applications. This device is a testament to Analog Devices' commitment to delivering cutting-edge technology for RF and IF signal processing.

Key Features

  • Frequency Range: The mixer supports an RF/LO frequency from 2300 MHz to 4000 MHz, making it suitable for a variety of high-frequency applications.
  • Conversion Gain: With a typical conversion gain of 7.5 dB, the ADL5356ACPZ-R7 ensures a robust signal output without the need for additional amplification.
  • LO Drive Level: The mixer operates with an LO drive level of 0 dBm, which allows for easier integration with other components that may have limited output power capabilities.
  • Package: Housed in a compact, RoHS-compliant, 24-lead LFCSP (lead-frame chip-scale package), the ADL5356ACPZ-R7 is designed for space-constrained applications while still delivering high performance.
  • Integrated LO Buffer: An integrated LO buffer simplifies the design and reduces the number of external components required, thereby saving space and cost.

Applications

The ADL5356ACPZ-R7 is versatile and can be used in a variety of applications, including:

  • Wireless infrastructure (GSM, WCDMA, LTE)
  • Point-to-point and point-to-multipoint radios
  • Test equipment and sensors
  • IF sampling receivers

Quality and Reliability

Analog Devices Inc. ensures that the ADL5356ACPZ-R7 meets the highest quality and reliability standards. The device is subjected to rigorous testing and quality control processes, ensuring that it performs to specifications in the most demanding environments.

Conclusion

With its broad frequency range, integrated features, and compact packaging, the ADL5356ACPZ-R7 from Analog Devices Inc. stands out as a superior choice for designers looking to enhance their RF and IF signal processing capabilities. Whether for commercial or industrial use, this mixer delivers the performance needed to drive innovation and efficiency in your electronic designs.

You May Also Be Interested in

Maxim Integrated
IC UPCONVERTER SOT23-6
Need more? Email Us
Analog Devices Inc.
500 MHz to 1700 MHz Balanced Mixer, LO Buffer, IF Amplifier, and RF Balun | IC MIXER 500MHZ-1.7GHZ 20LFCSP
Need more? Email Us
Analog Devices Inc.
GaAs MMIC FUNDAMENTAL MIXER, 5.5 - 14.0 GHz | IC MIXER FUNDAMENTAL 12SMD
Lowest to $97.5333
Mini-Circuits
RF Mixer, 3800 to 12000 MHz, SMT
Lowest to $29.8725
Analog Devices Inc.
RF EVAL DEV KITS ISM / HMC521ALC4 series Mixer, MMIC Evaluation Board
Need more? Email Us
Linear Technology
IC MIXR 1.6-2.7GHZ DWNCONV 24QFN
Lowest to $67.9323
Analog Devices Inc.
Dual Channel, High IP3, 100 MHz to 6 GHz Active Mixer
Lowest to $29.8830
Maxim Integrated
IC MIXER DOWNCONVERTER 10UMAX
Lowest to $8.6730
Analog Devices Inc.
GaAs MMIC I/Q MIXER 11 - 16 GHz | IC MMIC IQ MIXER 24SMD
Lowest to $12.5357

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2262 $55.3572
14+ $7.5703 $105.9842
21+ $7.3337 $154.0077
29+ $7.0971 $205.8159
37+ $6.8606 $253.8422
49+ $6.1508 $301.3892
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,290 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess