EN
  • EN
  • DE

ZM7332G-65504-B1

Part No ZM7332G-65504-B1
Manufacturer Bel Power Solutions
Catalog PMIC - Power Supply Controllers, Monitors
Description IC DIGITAL PWR CONTROLLER 64QFN / Power Supply Controller Digital Power Controller 64-QFN-EP (9x9)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors
Mfr Bel Power Solutions
Package Tube
Product Status Obsolete
Applications Digital Power Controller
Voltage - Supply 3V ~ 3.6V
Current - Supply 12 mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 64-QFN
Supplier Device Package 64-QFN-EP (9x9)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ZM7332G65504B1,2266-ZM7332G-65504-B1,ZM7332G-DDDDD-LN,179-2418
Standard Package 50
Win Source Part Number 1201643-ZM7332G-65504-B1
Ultra Librarian 3D Model Ultra Librarian ZM7332G-65504-B1 CAD Model

Description

The ZM7332G-65504-B1 is an integrated circuit designed for power supply controllers and monitors.

  • Ideal for: Use in digital power controller applications
  • Standard Package: 50
  • Mounting Type: SMD (SMT)
  • Voltage Input: Not specified
  • Current Supply: 12 mA
  • Voltage Supply: 3V to 3.6V
  • Package/Case: 64-QFN
  • Supplier Device Package: 64-QFN-EP (9x9)
  • Operating Temperature Range: -40°C to 85°C

You May Also Be Interested in

Lattice Semiconductor Corporation
Lowest to $6.5223
Texas Instruments
Dual Adjustable Step-Down Switching Power Supply Controller | IC PWR SUPPLY CONTROLLER 28TSSOP
Lowest to $14.7083
Lattice Semiconductor Corporation
IC ISP POWER MGR ANLG/LOG 44TQFP
Need more? Email Us
Texas Instruments
LM2641 Dual Adjustable Step-Down Switching Power Supply Controller | IC PWR SUPPLY CONTROLLER 28TSSOP
Need more? Email Us
Lattice Semiconductor Corporation
IC ISP POWER MGR ANLG/LOG 44TQFP
Lowest to $13.0792
Linear Technology
IC PWR SUPPLY MGR
Lowest to $7.7974
Infineon Technologies
SmartRectifier | SYNCRONOUS RECTIFIER CONTROL IC
Lowest to $1.2450
ON Semiconductor
IC SECONDARY SIDE CTRLR 16SOIC
Need more? Email Us
Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess