The TC74LCX157FK(EL) is a high-speed CMOS logic multiplexer/selector manufactured by Toshiba Semiconductor and Storage. This device features four 2-input multiplexers with common select inputs and an enable input. It is designed for high-performance applications where low power consumption and fast switching speeds are critical.
Applications
- Data selection and routing in digital systems
- Address decoding
- Memory addressing
- Logic function generation
- Signal multiplexing in communication systems
Features
- High-speed operation: tpd = 4.5 ns (typ.) at VCC = 3.3 V
- Low power consumption: ICC = 4 μA (max.) at VCC = 3.6 V
- Operating voltage: VCC = 2.0 V to 3.6 V
- Inputs are TTL voltage compatible
- Output drive capability: ±24 mA at VCC = 3.0 V
- Package: SSOP16
Benefits
- Improved system performance due to high-speed operation.
- Reduced power consumption, leading to longer battery life in portable devices.
- Easy interface with TTL devices.
- High output drive capability for driving heavily loaded lines.
- Compact package for space-constrained applications.
Additional Details
The TC74LCX157FK(EL) operates within a voltage range of 2.0V to 3.6V, making it suitable for a wide range of applications. The inputs are designed to be TTL compatible, allowing direct interfacing with TTL logic levels without the need for additional level shifting circuitry. The device provides a typical propagation delay of 4.5 ns at 3.3V, ensuring fast data selection and routing. The output drive capability of ±24 mA at 3.0V enables the device to drive heavily loaded lines without significant performance degradation.
The SSOP16 (Shrink Small Outline Package) offers a compact footprint, making it ideal for applications where board space is limited. The device is also designed with ESD protection to prevent damage from electrostatic discharge events. The TC74LCX157FK(EL) is typically used in systems where multiple data sources need to be selected and routed to a single destination, such as in data acquisition systems, communication systems, and digital control systems.