EN
  • EN
  • DE

TC7USB221FT

Part No TC7USB221FT
Manufacturer Toshiba Semiconductor and Storage
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Dual SPDT USB Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1265385-TC7USB221FT
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7USB221FT CAD Model

Description

The TC7USB221FT is a high-speed USB 2.0 switch designed by Toshiba Semiconductor and Storage. It's primarily used to switch between two USB ports using a single IC. This device is suitable for applications requiring USB port sharing or multiplexing.

Applications:

  • USB port sharing devices
  • Laptop docking stations
  • USB peripheral multiplexers
  • Automotive infotainment systems
  • Industrial control systems

Features:

  • Supports USB 2.0 high-speed (480 Mbps)
  • Low On-Resistance: Typically 8 Ω
  • Low Crosstalk and Off-Isolation
  • Wide Supply Voltage Range: 3.0 V to 5.5 V
  • Small Package: TSSOP16
  • Low Power Consumption
  • Integrated overvoltage protection

Benefits:

  • Enables efficient sharing of USB ports, reducing the need for multiple physical ports.
  • Maintains signal integrity with low on-resistance, ensuring high-speed data transfer.
  • Minimizes signal interference with low crosstalk and off-isolation.
  • Provides design flexibility with a wide supply voltage range.
  • Saves board space with a compact TSSOP16 package.
  • Suitable for battery-powered devices due to low power consumption.
  • Offers robust protection against voltage spikes.

Additional Details:

The TC7USB221FT USB switch features a typical on-resistance of 8 ohms, which helps to maintain signal integrity during high-speed data transfer. The supply voltage range spans from 3.0V to 5.5V, allowing for use in a variety of systems. The small TSSOP16 package makes it easy to integrate into compact designs. The device also includes overvoltage protection, guarding against potential damage from voltage spikes. The operating temperature range is typically -40°C to +85°C. The switch is controlled by a select pin, which determines which USB port is connected to the common port. The isolation between channels is high, minimizing signal leakage and ensuring reliable performance. This switch is ideal for applications where a single USB port needs to be shared between multiple devices, such as in docking stations or USB multiplexers.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.8311 $61.2976
37+ $3.1439 $116.3243
57+ $3.0457 $173.6049
79+ $2.9476 $232.8604
102+ $2.8494 $290.6388
136+ $2.5537 $347.3032
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,200 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess