EN
  • EN
  • DE

TLP621(BL-TP5F)

Part No TLP621(BL-TP5F)
Manufacturer Toshiba Semiconductor and Storage
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1011+
Reference case SOP-4
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 735305-TLP621(BL-TP5F)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLP621(BL-TP5F) CAD Model

Description

The TLP621(BL-TP5F) is a four-channel phototransistor optocoupler manufactured by Toshiba Semiconductor and Storage. It consists of a gallium arsenide infrared emitting diode optically coupled to a silicon phototransistor. It is designed for high-density mounting applications and offers reinforced insulation. The TLP621 is commonly used for signal isolation in various electronic circuits.

Applications

  • Programmable Logic Controllers (PLCs)
  • Inverter circuits
  • Switching power supplies
  • Industrial equipment
  • Telecommunication equipment

Features

  • Isolation voltage: 5000 Vrms (min.)
  • Collector-emitter voltage: 80 V (min.)
  • Current transfer ratio: 50% (min.)
  • Response time (tr, tf): 4 μs (typ.)
  • Operating temperature: -55 to 110°C
  • Creepage distance: 8.0 mm (min.)
  • Clearance distance: 8.0 mm (min.)
  • Isolation thickness: 0.4 mm (min.)
  • Package: DIP-4

Benefits

  • Electrical Isolation: Provides high isolation voltage, protecting sensitive circuits from high voltage surges and transients.
  • High Reliability: Wide operating temperature range ensures stable performance in harsh environments.
  • Compact Size: DIP-4 package allows for easy integration into various PCB designs.
  • Improved Safety: Reinforced insulation provides enhanced safety for applications involving high voltage.
  • Fast Switching Speed: Relatively fast response time enables efficient signal transmission.

The TLP621(BL-TP5F) optocoupler provides a reliable solution for isolating control signals from power circuits. The high isolation voltage rating makes it suitable for applications where safety is a critical concern. The current transfer ratio ensures sufficient signal strength, and the fast response time enables efficient data transmission. The device is packaged in a standard DIP-4 package, allowing for easy integration into through-hole PCB designs. Its wide operating temperature range makes it suitable for industrial applications where temperature fluctuations are common. The optocoupler is designed to meet stringent safety standards, providing a high level of protection against electrical hazards. It finds extensive use in isolating microcontrollers from high voltage circuits.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess