EN
  • EN
  • DE

OMNIVSINT1500XL

Part No OMNIVSINT1500XL
Manufacturer Tripp Lite
Catalog Uninterruptible Power Supply (UPS) Systems
Description BATTERY BACK UP TOWER AVR 230V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Line Interactive (Input Regulation)
Applications Desktop, Home Theater
Form Tower
Power - Rated 1.5kVA / 940W
AC Outlets 8 (UPS)
Backup Time - Max Load 4.5 minutes
Voltage - Output 230V
Input Connector IEC 320-C14
Output Connector IEC 320-C13 (8)
Cord Length 5.98" (0.15m)
Size / Dimension 7.500" L x 7.200" W (190.50mm x 182.88mm)
Height 11.800\
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1544862-OMNIVSINT1500XL
Ultra Librarian 3D Model Ultra Librarian OMNIVSINT1500XL CAD Model

Description

N

You May Also Be Interested in

Tripp Lite
UPS 1500VA 940W 120V 8OUT RJ45
Need more? Email Us
Tripp Lite
UPS 900VA 8OUT LCD DISP USB
Need more? Email Us
Tripp Lite
UPS 1.5KVA 1000W 8OUT RACK MOUNT
Need more? Email Us
Tripp Lite
UPS 550VA 300W 8OUT USB RJ/11
Need more? Email Us
Tripp Lite
UPS 1500VA 8OUT LCD DISP USB
Need more? Email Us
Tripp Lite
UPS 600W 6OUT RACKMNT W/SOFTWARE
Need more? Email Us
Altech corporation
UPS 24VDC 20A DIN RAIL
Need more? Email Us
Tripp Lite
UPS 500VA 300W 6OUT W/SOFTWARE
Need more? Email Us
Phoenix Contact
UPS 24VDC 5A DIN RAIL
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess