Products specifications Report Issue?

Manufacturer TT Electronics
Win Source Part Number 23514-628A151TR4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 628A151TR4 CAD Model

Description

The 628A151TR4 is a versatile electronic component designed to enhance your electronic projects with precision and reliability. Whether you're developing consumer electronics or industrial systems, this component provides unparalleled performance.

Features and Benefits:

  • High Precision: Offers exceptional accuracy in readings, ensuring consistent performance.
  • Compact Design: Optimized for space-saving applications, allowing more flexibility in design.
  • Durability: Built with robust materials to withstand environmental stress.
  • Energy Efficient: Low power consumption to enhance battery life in portable applications.

Applications:

  • Consumer Electronics: Smartphones, Tablets
  • Industrial Automation: Control Systems, Measurement Tools
  • Automotive: Engine Management Systems, Safety Devices
  • Healthcare: Medical Devices, Diagnostic Equipment

You May Also Be Interested in

Panasonic
Need more? Email Us
ECAD model for AN8730SB-E2
Panasonic
Lowest to $1.0511
ECAD model for AN80M50RSPE1
Panasonic
Need more? Email Us
ECAD model for AN93B06K
Panasonic
Need more? Email Us
ECAD model for AN7318STA-E2
Panasonic
Lowest to $1.4682
ECAD model for AN8703FH-V
Panasonic
3-channel Linear Driver
Need more? Email Us
ECAD model for AN8377N
Panasonic
dbx II Noise Reduction IC for Cassette Deck
Lowest to $16.5141
ECAD model for AN7367K
Panasonic
3-phase full-wave motor driver IC / 3-Phase Full Wave Motor Driver 28-Pin HSOP
Need more? Email Us
ECAD model for AN8480NSB
Panasonic
Lowest to $0.7321
ECAD model for AN80M25RSPE1

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention