Products specifications

Category Resistors
Family Resistor Networks,Arrays
Manufacturer TT Electronics
Win Source Part Number 163671-628B560TR4
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 628B560TR4 CAD Model

Description

Product Description

The 628B560TR4 is recognized for its exceptional quality and reliability, making it ideal for use in high-demand applications. Its advanced design ensures optimal functionality and performance.

Key Features and Benefits

  • Superior Quality: Manufactured with top-grade materials for reliable use.
  • High-Performance: Designed to deliver best-in-class performance across various applications.
  • Versatile Application: Suitable for a wide range of circuit designs.

Applications

  • Defense Electronics
  • Networking Equipment
  • Advanced Computing Systems

Its superior performance characteristics make it a preferred choice for applications demanding high reliability and efficiency.

You May Also Be Interested in

Bourns Inc.
RES ARRAY 5 RES 12K OHM 6SIP
Need more? Email Us
ECAD model for 4306R-101-123LF
CTS Resistor Products
RES ARRAY 4 RES 100 OHM 2012 / 100 Ohm ±5% 125mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 2012, Concave, Long Side Terminals
Need more? Email Us
ECAD model for 744C083101JP
Vishay
SFERNICE THIN FILMS / Ohm Power Per Element Resistor Network/Array
Need more? Email Us
ECAD model for PRA100I4-100KBWNT
Bourns Inc.
RES ARRAY 15 RES 2.2K OHM 16SOIC
Lowest to $1.7595
ECAD model for 4816P-T02-222LF
Vishay
RES ARRAY 19 RES 10K OHM 20SOIC
Lowest to $0.7422
ECAD model for SOMC200110K0GEA
Vishay
Res Thick Film NET 330K Ohm 2% 1.28W ±100ppm/°C ISOL Molded 16-Pin DIP Gull Wing SMD Tube
Need more? Email Us
ECAD model for SOMC1603330KGEJ
Bourns Inc.
RES ARRAY 7 RES 1K OHM 14DIP
Need more? Email Us
ECAD model for 4114R-1-102
Bourns Inc.
RES ARRAY 5 RES 10K OHM 10SIP
Need more? Email Us
ECAD model for 4310R-102-103
Bourns Inc.
RES ARRAY 5 RES 1.2K OHM 10SIP
Need more? Email Us
ECAD model for 4310R-102-122

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention