Products specifications

Category Optoelectronics>LED Emitters - Infrared, UV, Visible
Mfr TT Electronics/Optek Technology
Package Bulk
Type Infrared (IR)
Current - DC Forward (If) (Max) 100mA
Radiant Intensity (Ie) Min @ If 3.5mW/cm² @ 50mA
Wavelength 890nm
Voltage - Forward (Vf) (Typ) 1.8V
Viewing Angle 24°
Orientation Top View
Temperature Range - Operating -65°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case Mini-pill
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Other Names 365-1050
Standard Package 400
Win Source Part Number 1177502-OP224
Ultra Librarian 3D Model Ultra Librarian OP224 CAD Model

Description

The OP224 is an infrared (IR) LED emitter that belongs to the optoelectronics category of products.

  • View: top view
  • Package: bulk
  • Standard Package: 400 units
  • Mounting: SMD (SMT)
  • DC Forward Current (Max): 100mA
  • Viewing Angle: 24°
  • Forward Voltage (Typical): 1.8V
  • Wavelength: 890nm
  • Radiant Intensity: 3.5mW/cm² @ 50mA
  • Package/Case: mini-pill
  • Temperature Range: -65°C to 125°C (TA)
  • MSL Level: 1 (unlimited)
  • HTSUS code: 8541.41.0000
  • Manufacturer: TT Electronics/Optek Technology

You May Also Be Interested in

Stanley Electric Co
LED LAMP
Need more? Email Us
ECAD model for DN1102W-TR
Everlight Electronics Co Ltd
EMITTER IR 940NM 100MA RADIAL / 5mm Infrared LED, T-1 3/4
Need more? Email Us
ECAD model for IR7393C
Everlight Electronics Co Ltd
SMD IR EMITTER / Infrared (IR) Emitter 940nm 1.25V 65mA 2mW/sr @ 20mA 45° 2-SMD, No Lead
Need more? Email Us
ECAD model for EAISV3024A0
Vishay
EMITTER IR 940NM 100MA 0805
Lowest to $0.4865
ECAD model for VSMB1940X01
Honeywell
EMITTER IR 880NM 100MA TO-46 / Infrared Emitter 880nm Circular Top Mount 2-Pin TO-46
Need more? Email Us
ECAD model for SE5470-001
Vishay
EMITTER IR 940NM 1A 3SMD / Infrared (IR) Emitter 940nm 2.9V 1A 320mW/sr @ 1A 90° 3-SMD, No Lead
Lowest to $23.4587
ECAD model for VSMY99445DS
Stanley Electric Co
LED LAMP 3.1MM WATER CLR TH / Infrared (IR) Emitter 870nm 1.5V 100mA 24mW/sr @ 50mA 36° Radial
Need more? Email Us
ECAD model for TDN3803X-2B0
Lumex Opto/Components Inc.
EMITTER IR 940NM 60MA SMD / Infrared Emitter 940nm 30mW/sr Circular Top Mount 2-Pin
Need more? Email Us
ECAD model for OED-EL-23G
OSRAM Opto Semiconductors Inc.
EMITTER IR 880NM 200MA TO-18
Need more? Email Us
ECAD model for SFH 482-1/2

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention