Products specifications

Type Infrared (IR)
Current - DC Forward (If) (Max) 100mA
Wavelength 850nm
Voltage - Forward (Vf) (Typ) 1.55V
Viewing Angle 18°
Orientation Top View
Temperature Range - Operating -65°C ~ 125°C (TA)
Mounting Type Through Hole
Case / Package TO-46-2 Lens Top Metal Can
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1566114-OP235
Ultra Librarian 3D Model Ultra Librarian OP235 CAD Model

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
EMITTER IR 940NM 1A STAR
Need more? Email Us
ECAD model for LZ4-40R708-0000
TT Electronics
EMITTER IR 935NM 50MA RADIAL
Need more? Email Us
ECAD model for OP140D
Wurth Electronics Inc
WL-SICW SMD INFRARED CHIPLED WAT
Need more? Email Us
ECAD model for 15406085BA300
TT Electronics
EMITTER IR 935NM 50MA T-1
Need more? Email Us
ECAD model for OP165D
Kingbright Corporation
5MM INFRARED LED
Need more? Email Us
ECAD model for WP7113SF4BT-P22
ams
Infrared Emitters Infrared 940nm OSLON P1616
Lowest to $1.3039
ECAD model for SFH 4180S
TT Electronics
EMITTER IR 850NM 100MA TO46
Need more? Email Us
ECAD model for OP235
OSRAM Opto Semiconductors Inc.
EMITTER IR 850NM 70MA MIDLED
Need more? Email Us
ECAD model for SFH 4656-Z
Bivar Inc.
EMITTER UV 400NM 20MA RADIAL
Need more? Email Us
ECAD model for UV3TZ-400-15

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention