Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Phototransistors
Mfr TT Electronics
Package Bulk
Product Status Active
Voltage - Collector Emitter Breakdown (Max) 30 V
Current - Collector (Ic) (Max) 5.95 mA
Current - Dark (Id) (Max) 100 nA
Wavelength 935nm
Power - Max 100 mW
Mounting Type Through Hole
Orientation Top View
Temperature Range - Operating -40°C ~ 100°C (TA)
Package / Case T-1
Base Product Number OP506
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.7080
Win Source Part Number 888064-OP506B
Ultra Librarian 3D Model Ultra Librarian OP506B CAD Model

Description

The OP506B Phototransistor with the Win Source Part Number 888064-OP506B is a reliable and high-performance optical sensor.

  • Orientation: Top View
  • Maximum Power Rating: 100mW
  • Voltage Collector Emitter Breakdown: 30V
  • Operating Temperature: -40°C to 100°C
  • Manufacturer: TT Electronics
  • Product Status: Active

You May Also Be Interested in

Vishay
REFLECTIVE SENSOR WITH PTR OUTPU / Reflective Optical Sensor 0.02" (0.5mm) 4-SMD Module
Lowest to $0.7187
ECAD model for VCNT2020
Sharp Microelectronics
Narrow Acceptance Phototransistor
Need more? Email Us
ECAD model for PT480
Vishay
PHOTOTRANSISTOR 790 TO 970 NM
Need more? Email Us
ECAD model for VEMT2023X01
KODENSHI KOREA CORP.
Photo transistors(high-sensitivity NPN silicon phototransistor mounted in a clear sidelooking)
Lowest to $0.0495
ECAD model for ST-23G
Vishay
PHOTOTRANSISTOR 730 TO 1000 NM
Need more? Email Us
ECAD model for TEMT1030
Vishay
PHOTOTRANSISTOR 450 TO 1080 NM
Need more? Email Us
ECAD model for BPW85C
ON Semiconductor
SENSOR PHOTO 880NM TOP TO206AA
Need more? Email Us
ECAD model for L14P1
TT Electronics
SENSOR PHOTO TOP VIEW TO206AA
Need more? Email Us
ECAD model for OP830WSL
TT Electronics
SENSOR PHOTO 890NM TOP T1 3/4
Need more? Email Us
ECAD model for OP599A

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.2772 $70.2460
125+ $1.0480 $131.0000
195+ $1.0152 $197.9640
265+ $0.9826 $260.3890
345+ $0.9498 $327.6810
460+ $0.8514 $391.6440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,360 pieces
MOQ: 55 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention