EN
  • EN
  • DE
Part No F-CK
Manufacturer TYCLON
Catalog Coaxial Connectors (RF) - Accessories
Description Connector Cap (Cover), Dust For F Type Connectors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Retail Package
Product Status Active
Connector Style F Type
Accessory Type Cap (Cover), Dust
For Use With/Related Products F Type Connectors
Body Material Brass
Body Finish Nickel
Features Chain
Color Silver
Ultra Librarian 3D Model Ultra Librarian F-CK CAD Model

You May Also Be Interested in

TE Connectivity
DAUGHTERCARD, FULL MODULE, ST ST
Lowest to $643.5001
TE Connectivity
CONN CAP (COVER) FOR BNC JACKS
Need more? Email Us
Pasternack Enterprises, Inc.
LAUNCH TAB&DIEL .020" (D) .130"L / Connector Contact, Feedthrough For Field Replaceable Connectors
Need more? Email Us
Hirose Electric Co Ltd
Coaxial cable connection of Antennas, Sensors, and Communication Trunk Lines | CONN HOUSING FOR F TERMINALS
Lowest to $0.6070
Amphenol
CONNECTOR DUST CAP FOR SMA JACKS
Need more? Email Us
TE Connectivity
DAUGHTERCARD, HALF MODULE, ST ST / Connector Housing Module For
Need more? Email Us
TE Connectivity
4POS,MATE-AX,SOC HSG ASSY,180DEG
Lowest to $0.7809
LEMO
CONN LOCKWASHER FOR E SERIES
Need more? Email Us
Amphenol
SMA MALE DUST CAP, NON-REFLECTIV / Connector Cap (Cover), Dust For SMA Plugs
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess