EN
  • EN
  • DE

BNC-CK

Part No BNC-CK
Manufacturer TYCLON
Catalog Coaxial Connectors (RF) - Accessories
Description BNC Protective Caps. This connector is suitable for various high-frequency applications. Withstanding temperatures from -40 to +85°C. While the body is Brass/Nickel Plating.
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Retail Package
Product Status Active
Connector Style BNC
Accessory Type Cap (Cover), Dust
For Use With/Related Products BNC Connectors
Body Material Brass
Body Finish Nickel
Features Chain
Color Silver;5;9;7;10;8;3;4;2;1;115;889;1678;1946;135;492;708;116;367;24;1097;461;5328;2807;2072;131;1195;26;3628;5378;1003;670;5073;1124;4672;23;314;490;3985;501;2201;1868;612;3473;137;844;450;17;1508;343;484;600317;2269;4912;991;3546;732;818;0;30829;75148;22233;35213;30833;36727;15035;73781;16349;5874;1021;30839;13447;86544;14310;38531;15508;36537;123681;29806;82502;29807;8079;77577;39152;59455;70045;84438;107084;8907;5839;38605;117520;57103;39472;42514;47591;59573;54895;114665;47596;115810;102508;39150;9038;12433;128362;128925;128926;117572;117573;107482;19142;38524;92518;20323;721;68941;73498;42663;127143;127142;6793;8899;9028;31122;19169;86552;86553;8717;10856;121433;62630;62631;61389;43745;43746;43747;9040;108248;63886;62;61;3;792;2;243;804;4;1;17;0;2;4;7;1;43171;50155;60376;130085;130095;136627;202209;176230;55960;842322;204825;204837;206288;272144;101562;1;320867;320955;321085;460104;324150;331842;331867;345849;345869;763938;349514;352153;355965;369877;374408;375996;376540;430453;503793;378686;379918;382506;382543;715137;391297;391378;398856;398819;400091;403853;404096;404131;404165;404329;404380;404392;404434;407433;407443;407444;409533;412925;415822;415943;416056;416073;416441;416727;416960;417325;417365;635079;420826;420832;422183;1;319054;322196;322322;323839;325030;325672;326363;326372;326392;326397;326399;332157;333293;334241;334961;342696;343892;344271;346670;346679;749826;350283;351615;354126;356073;356300;356325;358969;358973;358977;359029;359074;361628;363652;366519;366526;366691;366787;374471;377216;381302;381319;381335;382410;383807;749827;395474;396039;396072;396953;400488;400622;400862;825451;402170;403549;405050;405060;405810;406209;409003;410307;411364;413880;420592;39028;39031;735369;50156;734903;790442;770190;130096;136630;136637;202212;55963;201782;204830;204831;715141;206297;206305;715143;725754;513626;276080;107546;288672;1;715142;635080;320989;320990;320992;320998;321010;321024;321026;321080;460472;321098;324151;805904;761629;331861;706912;331975;331976;336873;342379;344737;345851;345861;345879;345880;345881;345882;635085;346774;657449;349517;351947;351948;351949;351950;351952;351953;351954;351955;351956;763429;351963;763939;351967;763428;825817;825452;351974;351975;351976;351977;635087;762253;359347;359366;842323;430454;430455;430456;369888;371337;635088;374410;375997;635089;635090;377729;378502;503794;378645;635091;378710;378719;378724;635092;715146;382507;382547;383661;384951;752212;715145;715144;513625;510806;396307;396363;635094;635095;396395;396402;396410;396418;714957;825142;825141;396505;714958;635096;715147;714959;815571;396588;396593;635097;825143;396660;396678;396704;635098;396713;799958;396740;396745;842736;398864;398820;399450;805982;400101;403859;403860;403864;403870;403902;404098;404099;404100;404108;404123;404124;404133;404134;404135;494042;404137;404138;805981;770189;404333;404338;635100;404349;799480;635101;800175;404435;790443;635102;810322;409528;468480;813530;409534;454593;468479;468478;752214;412926;412934;428199;412942;414284;415823;415824;415826;415944;415946;416058;416074;416075;416076;416442;416443;416729;416731;416732;417014;417339;417345;417351;417353;417366;417672;635103;419368;752213;821247;821248;420382;420831;420834;796101;734902;1;307767;312981;312985;319471;322862;322929;323230;326537;331982;333917;333922;345310;348337;350636;365208;379805;380101;380164;386435;386549;387507;388351;388357;388406;388412;388448;388452;388455;388471;388565;388593;388596;388708;388736;388761;388781;388808;402814;407853;408172;411695;423615;423644;1;666886;752215;320024;329558;329655;333922;350796;350830;380059;384690;402831;412237;412257;416003;421113;423615;763525;122106;122111;122112;756312;756311;500474;743934;169852;203868;749828;743936;782392;743935;229509;229510;250286;268093;2
Ultra Librarian 3D Model Ultra Librarian BNC-CK CAD Model

You May Also Be Interested in

Murata Electronics North America
CONN MEAS PROBE FOR SWD/SWF CONN
Need more? Email Us
LEMO
CONN LOCKWASHER FOR E SERIES
Need more? Email Us
Amphenol
CONN SMP PLUG STR 50OHM EDGEMNT
Need more? Email Us
TE Connectivity
SLOT CLIP FOR RF STRIPLINE
Lowest to $0.3406
TE Connectivity
CONN BUSHING FOR BNC JACK
Need more? Email Us
TE Connectivity
CONN CAP (COVER) FOR BNC JACKS
Need more? Email Us
Amphenol
SMA MALE DUST CAP, NON-REFLECTIV / Connector Cap (Cover), Dust For SMA Plugs
Need more? Email Us
Hirose Electric Co Ltd
CONN RETAINER FOR GT13 HOUSINGS
Need more? Email Us
Hirose Electric Co Ltd
CONN INLINE SOCKET HOUSING
Lowest to $0.5778

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess