EN
  • EN
  • DE

LILY-W131-00B

Part No LILY-W131-00B
Manufacturer U-blox
Catalog RF Transceiver Modules
Description MOD WI-FI 2.4 GHZ SDIO/USB LINUX / WiFi 802.11b/g/n Transceiver Module 2.412GHz ~ 2.472GHz Antenna Not Included Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr U-Blox
Series LILY-W1
Package Tape & Reel
RF Family/Standard WiFi
Protocol 802.11b/g/n
Frequency 2.412GHz ~ 2.472GHz
Data Rate 72.2Mbps
Power - Output 19dBm
Sensitivity -97dBm
Serial Interfaces SDIO, USB
Antenna Type Antenna Not Included
Utilized IC / Part 88W8801
Voltage - Supply 3V ~ 3.6V
Current - Receiving 82mA ~ 84mA
Current - Transmitting 270mA ~ 340mA
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C
Package / Case 37-SMD Module
Base Product Number LILY-W131
Standard Package 500
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8517.62.0090
Win Source Part Number 1349845-LILY-W131-00B
Ultra Librarian 3D Model Ultra Librarian LILY-W131-00B CAD Model

Description

The 1165124 is an electronic component in the RF and Wireless - RF Transceiver Modules and Modems category. It is part of the LILY-W1 series and has a tape and reel package with a standard package of 500. 1165124 manufactured by U-Blox.

  • Frequency Range: 2.412GHz to 2.472GHz
  • Protocol: 802.11b/g/n
  • Data Rate: 72.2Mbps
  • Memory Size: Not specified
  • Antenna Type: Not included
  • Power Output: 19dBm
  • Sensitivity: -97dBm
  • Current (Receiving): 82mA to 84mA
  • IC/Part: 88W8801
  • RF Family/Standard: WiFi
  • Modulation: Not specified
  • Serial Interfaces: SDIO and USB
  • Current (Transmitting): 270mA to 340mA
  • Voltage Supply: 3V to 3.6V
  • Mounting Type: Surface Mount
  • Package/Case: 37-SMD Module
  • Operating Temperature: -40°C to 85°C
  • MSL Level: 4 (72 Hours)
  • REACH Status: REACH Unaffected
  • HTSUS: 8517.62.0090
  • Base Product Number: LILY-W131

You May Also Be Interested in

Silicon Labs
RF TXRX MOD 802.15.4 BTU.FL SMD
Lowest to $64.0299
Microchip Technology
RF TXRX MOD BT PCB TH SMD
Lowest to $30.5598
Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $100.8657
Quectel
RF TXRX MOD CELLULARCARD EDGE
Need more? Email Us
Microchip Technology
RF TXRX MOD BT PCB TH SMD
Lowest to $18.2573
Simcom
RF TXRX MODULE CELL SMD
Lowest to $11.1429
Espressif
RF TXRX MOD BT WIFI PCB TH SMD
Lowest to $5.6754
STMicroelectronics
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $19.7911
Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $17.4627

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3009 $65.2036
8+ $13.3751 $107.0008
12+ $12.9571 $155.4852
16+ $12.5391 $200.6256
21+ $12.1212 $254.5452
28+ $10.8673 $304.2844
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess