EN
  • EN
  • DE

APSG160ELL152MJ16S

Part No APSG160ELL152MJ16S
Manufacturer United Chemi-Con
Catalog Aluminum - Polymer Capacitors
Description CAP ALUM POLY 1500UF 20% 16V T/H / 1500 µF 16 V Aluminum - Polymer Capacitors Radial, Can 8mOhm 20000 Hrs @ 105°C
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Aluminum - Polymer Capacitors
Mfr United Chemi-Con
Series NPCAP™-PSG
Package Bulk
Product Status Active
Type Polymer
Capacitance 1500 µF
Tolerance ±20%
Voltage - Rated 16 V
ESR (Equivalent Series Resistance) 8mOhm
Lifetime @ Temp. 20000 Hrs @ 105°C
Temperature Range - Operating -55°C ~ 105°C
Ratings -
Applications General Purpose
Ripple Current @ High Frequency 7.7 A @ 100 kHz
Lead Spacing 0.197" (5.00mm)
Size / Dimension 0.394" Dia (10.00mm)
Height - Seated (Max) 0.689" (17.50mm)
Surface Mount Land Size -
Mounting Type Through Hole
Package / Case Radial, Can
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.22.0020
Win Source Part Number 1359480-APSG160ELL152MJ16S
Ultra Librarian 3D Model Ultra Librarian APSG160ELL152MJ16S CAD Model

Description

The 1359480-APSG160ELL152MJ16S is a polymer capacitor from United Chemi-Con's NPCAP™-PSG series.

  • Series: NPCAP™-PSG
  • Capacitance: 1500 μF
  • Voltage Rating: 16 V
  • Temperature Range: -55°C to 105°C
  • ESR: 8mOhm
  • Diameter: 0.394 inches
  • Height: 0.689 inches
  • Mounting Type: Through-Hole
  • Package: Radial, Can
  • Lifetime: 20,000 hours @ 105°C
  • REACH Compliance: Compliant
  • ECCN: EAR99
  • Product Status: Active

You May Also Be Interested in

Panasonic
CAP ALUM POLY 47UF 20% 6.3V SMD
Lowest to $0.3784
Panasonic
EEH-ZA1H101V Panasonic Aluminum Organic Polymer Capacitors 100uF 50volt 10X10mm Anti-Vibe AEC-Q200 datasheet, inventory, & pricing.
Need more? Email Us
Panasonic
CAP ALUM POLY 680UF 20% 20V SMD
Lowest to $2.3284
United Chemi-Con
CAP ALUM POLY 82UF 20% 6.3V SMD
Lowest to $0.8732
Kemet
CAP ALUM POLY 220UF 20% 35V SMD
Lowest to $1.6619
Panasonic
EEH-ZA1H470P Panasonic Aluminum Organic Polymer Capacitors 50VDC 47uF 20% AEC-Q200 datasheet, inventory, & pricing.
Need more? Email Us
Panasonic
EEH-ZC1J680V Panasonic Aluminum Organic Polymer Capacitors 68uF 63volts Anti-Vibe AEC-Q200 datasheet, inventory, & pricing.
Need more? Email Us
United Chemi-Con
CAP ALUMHYB 150UF 20% 35V SMD
Lowest to $1.1642
Nichicon
CAP ALUM POLY 12UF 20% 80V TH
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7545 $52.8150
165+ $0.6191 $102.1515
255+ $0.5997 $152.9235
345+ $0.5804 $200.2380
450+ $0.5610 $252.4500
600+ $0.5030 $301.8000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess