EN
  • EN
  • DE

APXA4R0ARA151MF60G

Part No APXA4R0ARA151MF60G
Manufacturer United Chemi-Con
Catalog Aluminum - Polymer Capacitors
Description CONDUCTIVE POLYMER ALUMINUM SOLID CAPACITORS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer United Chemi-Con
Series NPCAP-PXA
Packaging Reel - TR
Type Polymer
Capacitance 150μF
Tolerance ±20%
Voltage Rating 4V
ESR (Equivalent Series Resistance) 26 mOhm
Lifetime @ Temp. 15000 Hrs @ 105°C
Operating Temperature Range -55°C ~ 105°C
Ripple Current - High Frequency 2.45A @ 100kHz
Size 0.248" Dia (6.30mm)
Height - Seated (Maximum) 0.224" (5.70mm)
Surface Mount Land Size 0.260" L x 0.260" W (6.60mm x 6.60mm)
Mounting SMD
Package Radial, Can - SMD
Win Source Part Number 1147003-APXA4R0ARA151MF60G
Manufacturer Homepage www.chemi-con.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian APXA4R0ARA151MF60G CAD Model

Description

The APXA4R0ARA151MF60G is a radial, can - SMD polymer capacitor from the NPCAP-PXA series manufactured by United Chemi-Con.

  • Capacitance: 150μF
  • Tolerance: ±20%
  • Voltage Rating: 4V
  • Size: 0.248" diameter
  • Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm)
  • ESR: 26 mOhm
  • Ripple Current: 2.45A @ 100kHz
  • Lifetime: 15000 hours @ 105°C

You May Also Be Interested in

Kemet
CAP ALUM POLY 120UF 20% 6.3V SMD
Need more? Email Us
Panasonic
CAP ALUM POLY 150UF 20% 10V SMD
Need more? Email Us
Nichicon
CAP ALUM POLY 39UF 20% 63V TH
Lowest to $1.7629
Panasonic
CAP ALUM POLY 390UF 20% 2.5V SMD
Need more? Email Us
United Chemi-Con
CAP ALUM POLY 47UF 20% 10V SMD
Need more? Email Us
United Chemi-Con
CAP ALUM POLY 390UF 20% 6.3V SMD
Need more? Email Us
United Chemi-Con
CAP ALUM POLY 470UF 20% 10V TH
Need more? Email Us
Nichicon
CAP ALUM POLY 180UF 20% 16V TH
Need more? Email Us
Elna America
CAP ALUM POLY 22UF 20% 20V SMD
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5417 $59.5870
260+ $0.4447 $115.6220
405+ $0.4308 $174.4740
555+ $0.4170 $231.4350
720+ $0.4031 $290.2320
960+ $0.3615 $347.0400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess