EN
  • EN
  • DE

2SD882SSL-E-AE3-R

Part No 2SD882SSL-E-AE3-R
Manufacturer UTC
Catalog Hard To Find
Description MEDIUM POWER LOW VOLTAGE TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1126670-2SD882SSL-E-AE3-R
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SD882SSL-E-AE3-R CAD Model

Description

The 2SD882SSL-E-AE3-R is a silicon NPN epitaxial planar transistor manufactured by UTC (Unisonic Technologies Co., Ltd.). It is designed for use in various switching and amplification applications, particularly in consumer electronics and industrial equipment.

Applications

  • Power Amplification
  • Switching Circuits
  • Motor Control
  • DC-DC Converters
  • General Purpose Amplification

Features

  • High Collector Current (Ic = 3A)
  • Low Saturation Voltage (VCE(sat))
  • High Collector-Emitter Voltage (VCEO = 60V)
  • Fast Switching Speed
  • RoHS Compliant

Benefits

  • Efficient Power Amplification: The high collector current allows for efficient amplification of signals, reducing power loss and improving overall system performance.
  • Reduced Power Dissipation: The low saturation voltage minimizes power dissipation in switching applications, resulting in cooler operation and increased reliability.
  • Versatile Application: Suitable for a wide range of applications due to its robust electrical characteristics.
  • Reliable Performance: The high voltage and current ratings ensure reliable performance in demanding environments.
  • Environmentally Friendly: RoHS compliance ensures that the device meets environmental standards, reducing the impact on the environment.

Additional Details

The 2SD882SSL-E-AE3-R is typically supplied in a SOT-89 package. Key electrical characteristics include a collector-base voltage (VCBO) of 70V, a collector-emitter voltage (VCEO) of 60V, and an emitter-base voltage (VEBO) of 7V. The continuous collector current (IC) is rated at 3A, and the peak collector current (ICM) can reach up to 6A. The transistor has a total power dissipation (PD) of 1.25W. The DC current gain (hFE) ranges from 60 to 200, which ensures sufficient amplification in various circuit configurations. Its transition frequency is around 100MHz, making it suitable for relatively high-speed switching applications. It is designed to operate within a temperature range of -55°C to +150°C.

You May Also Be Interested in

National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess