Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1150854-B772
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian B772 CAD Model

Description

The UTC B772 is a PNP epitaxial silicon transistor designed for use in a wide range of amplifier and switching applications. This transistor offers good linearity and high gain, making it suitable for both small-signal and medium-power circuits. It is commonly used in audio amplifiers, switching regulators, and general-purpose amplification stages.

Applications

  • Audio Amplifiers: Used in the output stages of audio amplifiers to provide signal amplification.
  • Switching Regulators: Functions as a switching element in DC-DC converters.
  • General-Purpose Amplification: Employed in various amplification stages in electronic circuits.
  • Motor Control Circuits: Used for controlling the speed and direction of small DC motors.
  • Lighting Control: Can be used to switch LED lights and other lighting elements.

Features

  • PNP Epitaxial Silicon Transistor: Offers good linearity and high gain.
  • High Collector Current (Ic): Capable of handling moderate current levels.
  • Low Saturation Voltage (VCE(sat)): Reduces power dissipation in switching applications.
  • High Transition Frequency (fT): Suitable for high-frequency applications.
  • Complementary to D882: Can be used in complementary circuits with the NPN transistor D882.

Benefits

  • Good Linearity: Provides accurate signal amplification with minimal distortion.
  • High Gain: Reduces the number of components required in amplifier circuits.
  • Efficient Switching: The low saturation voltage minimizes power loss during switching.
  • Versatile Application: Suitable for a wide range of amplifier and switching applications.
  • Easy to Use: Commonly available and easy to integrate into electronic circuits.

Additional Details

The UTC B772 is typically packaged in a TO-126 or similar through-hole package. It is important to ensure proper heat sinking when using this transistor in high-power applications to prevent overheating and damage. The transistor is designed to operate within specified voltage and current limits, and exceeding these limits can result in failure. The B772 is often used in conjunction with the complementary NPN transistor D882 to create push-pull amplifier configurations. These configurations offer improved efficiency and power output compared to single-transistor amplifiers. The transistor is available from various manufacturers, and datasheets are readily available online to provide detailed specifications and application information.

The B772 is a reliable and cost-effective transistor that is suitable for a variety of electronic projects and applications. Its high gain and good linearity make it an excellent choice for audio amplifiers and other signal processing circuits.

You May Also Be Interested in

Chenmko
NPN Switching Transistor
Need more? Email Us
ECAD model for CHT4401PT
NXP / Nexperia
General purpose PIN diode
Lowest to $0.1138
ECAD model for BAP50-04
WJ Communication. Inc.
1/2 Watt, High Linearity InGaP HBT Amplifier
Need more? Email Us
ECAD model for ECP053G
Alliance Memory, Inc.
3.3 V 256 K x 16 CMOS SRAM
Need more? Email Us
ECAD model for AS7C34098A-15TI
National Semiconductor (TI)
Quad Differential Line Receiver
Need more? Email Us
ECAD model for DS26F32CJ
Aimtron
2.5/2.7/2.8/3.0/3.3/4.5/5.0V 150mA LDO
Need more? Email Us
ECAD model for AT1201-27X
BCD Semiconductor Manufacturing Limited
1A LOW DROPOUT LINEAR REGULATOR
Need more? Email Us
ECAD model for AZ1117D-3.3E1
Fuji Electric
Bipolar IC For Switching Power Supply Control
Lowest to $1.4631
ECAD model for FA5310
Chenmko
SCHOTTKY DIODE VOLTAGE 30 Volts CURRENT 0.2 Ampere
Lowest to $0.1037
ECAD model for BAT54APT

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.5130
ECAD model for BMI088
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.6688
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
970+ $0.0517 $50.1490
2,360+ $0.0424 $100.0640
3,650+ $0.0411 $150.0150
5,040+ $0.0397 $200.0880
6,515+ $0.0384 $250.1760
8,700+ $0.0345 $300.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 51,000 pieces
MOQ: 970 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention