EN
  • EN
  • DE

LM317LK-T92-B

Part No LM317LK-T92-B
Manufacturer UTC
Description LOW CURRENT 1.25V TO 37V ADJUSTABLE VOLTAGE REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1198574-LM317LK-T92-B
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM317LK-T92-B CAD Model

Description

The LM317LK-T92-B is an adjustable 3-terminal positive voltage regulator manufactured by UTC (Unisonic Technologies Co., Ltd.). It is capable of supplying more than 1.5A over an output voltage range of 1.2V to 37V. The device is designed for use in a wide range of applications, including power supplies, battery chargers, and adjustable regulators. Its internal current limiting and thermal shutdown features provide protection against overload and overheating conditions.

Applications

  • Adjustable Power Supplies: Used to create variable voltage power supplies for laboratory and industrial applications.
  • Battery Chargers: Employed in battery charging circuits to regulate charging voltage and current.
  • Constant Current Regulators: Utilized in constant current regulator circuits for LED drivers and other applications.
  • Bench Power Supplies: Integrated into bench power supplies for providing adjustable voltage outputs.
  • Linear Regulators: Used as a linear voltage regulator in a wide range of electronic devices.

Features

  • Adjustable Output Voltage: Output voltage can be adjusted from 1.2V to 37V.
  • Output Current Greater than 1.5A: Capable of supplying a continuous output current of 1.5A or more.
  • Internal Current Limiting: Provides protection against output overload conditions.
  • Thermal Overload Protection: Shuts down the regulator when the junction temperature exceeds a safe limit.
  • Floating Operation: Can be used in floating applications where neither the input nor output is grounded.

Benefits

  • Versatile Applications: Suitable for a wide range of voltage regulation applications.
  • Overload Protection: Provides protection against damage from output overload conditions.
  • Thermal Protection: Prevents damage from overheating.
  • Easy to Use: Requires only two external resistors to set the output voltage.
  • Cost-Effective: Offers a cost-effective solution for adjustable voltage regulation.

Additional Details

The LM317LK-T92-B is typically packaged in a TO-92 package. The output voltage is set by two external resistors connected as a voltage divider between the output and the adjust pin. The regulator maintains a constant 1.25V between the output and adjust pins, allowing the output voltage to be precisely set. The device's internal current limiting and thermal shutdown features help to prevent damage from overload and overheating conditions, making it a robust and reliable voltage regulator. Care should be taken to provide adequate heatsinking if the regulator is operating at high output currents and/or high input-output voltage differentials.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2564 $58.9720
550+ $0.2104 $115.7200
850+ $0.2039 $173.3150
1,175+ $0.1973 $231.8275
1,515+ $0.1907 $288.9105
2,030+ $0.1709 $346.9270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess