EN
  • EN
  • DE

TDA7088

Part No TDA7088
Manufacturer UTC
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 362284-TDA7088
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA7088 CAD Model

Description

The TDA7088 is a monolithic integrated FM receiver circuit manufactured by UTC (Unisonic Technologies Co., Ltd.). It's designed for use in portable radios and other FM broadcast receivers, offering low power consumption and a minimal external component count.

Applications

  • Portable FM radios
  • Wireless speakers
  • Toys and novelty items with FM radio functionality
  • FM radio modules

Features

  • Minimum external components: Simplifies the design and reduces the overall cost.
  • High sensitivity: Allows for reception of weak FM signals.
  • Low power consumption: Extends battery life in portable applications.
  • Internal Local Oscillator (LO): Eliminates the need for an external oscillator.
  • Automatic Frequency Control (AFC): Maintains stable tuning despite signal drift.
  • Mute circuit: Suppresses noise during weak signal reception.

Benefits

  • Compact design: Ideal for space-constrained applications.
  • Cost-effective solution: Reduces the overall system cost due to minimal external components.
  • Improved battery life: Low power consumption extends the operating time of portable devices.
  • Stable reception: AFC ensures consistent and reliable FM radio reception.
  • Easy to use: Simple integration into FM receiver circuits.

Additional Details

The TDA7088 integrates almost all functions required for an FM radio receiver onto a single chip. This includes the RF amplifier, mixer, IF amplifier, oscillator, and demodulator. The integrated Automatic Frequency Control (AFC) circuit helps to maintain stable tuning even when the received signal frequency drifts. The device's low power consumption makes it particularly suitable for battery-powered applications. The built-in mute circuit suppresses noise when the signal strength is weak, improving the listening experience. By minimizing the need for external components, the TDA7088 significantly simplifies the design of FM radio receivers and reduces the overall manufacturing cost. It is a reliable and efficient solution for creating compact and portable FM radio devices.

The TDA7088 is designed to operate with a supply voltage range of typically 3V, making it compatible with standard battery voltages. The circuit integrates an internal local oscillator eliminating the need for an external oscillator. The high sensitivity of the TDA7088 enables it to receive weak FM signals, providing a wider range of radio stations. The small package size is also advantageous for portable applications where space is limited. Overall, the TDA7088 offers a complete, low-cost, and high-performance solution for FM radio receiver applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Audio/Video Switching IC for TVs
Need more? Email Us
Toshiba Semiconductor and Storage
NTSC VIDEO, CHROMA, DEFLECTION, AND DISTORTION COMPENSATION IC (WITH YUV INTERFACE AND ACB)
Need more? Email Us
Toshiba Semiconductor and Storage
PIF IC FOR TV
Need more? Email Us
Fuji Electric
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8166 $61.2450
175+ $0.6699 $117.2325
270+ $0.6491 $175.2570
370+ $0.6283 $232.4710
480+ $0.6075 $291.6000
640+ $0.5440 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 118,282 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess