EN
  • EN
  • DE

UR133AL-3.0V-B

Part No UR133AL-3.0V-B
Manufacturer UTC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 396157-UR133AL-3.0V-B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UR133AL-3.0V-B CAD Model

Description

The UR133AL-3.0V-B is a fixed voltage linear regulator manufactured by UTC (Unisonic Technologies Co., Ltd.). It is designed to provide a stable and accurate 3.0V output voltage from a higher input voltage. The 'AL' likely denotes a specific series within the UR133 family, and the '-B' suffix typically indicates a particular grade, version, or packaging option within that series. This could signify tighter tolerances, improved temperature characteristics, or a different packaging compared to the base UR133AL-3.0V model. It is suitable for applications requiring stable 3.0V low voltage regulation.

Applications

  • Microcontroller Power Supplies: Supplying regulated 3.0V power to operate microcontrollers in embedded systems.
  • Sensor Power Supplies: Providing stable power to sensors requiring a 3.0V supply.
  • Low-Voltage Logic: Powering various low-voltage digital logic circuits that operate at 3.0V.
  • Battery-Powered Devices: Regulating voltage in portable devices to maintain stable operation from battery sources, especially those using 3.0V components.
  • Post-Regulation for Switching Regulators: Providing a cleaner, more stable 3.0V output following a switching regulator stage.

Features

  • Fixed 3.0V Output: Delivers a precisely regulated 3.0V output voltage.
  • Low Dropout Voltage: Maintains regulation even with a small difference between input and output voltage, improving efficiency.
  • Over-Temperature Protection: Includes thermal shutdown to protect the regulator from overheating.
  • Overcurrent Protection: Limits the output current to prevent damage to the regulator and load.
  • Short Circuit Protection: Protects the regulator from damage in the event of a short circuit at the output.
  • High Accuracy: Ensures a stable and precise 3.0V output voltage, crucial for sensitive electronic components.

Benefits

  • Stable 3.0V Power: Provides a consistent and reliable 3.0V supply for electronic circuits.
  • Enhanced Protection: Over-temperature, overcurrent, and short-circuit protection enhance the reliability and lifespan of the regulator.
  • Efficient Regulation: Low dropout voltage allows for efficient voltage regulation, beneficial in battery-powered applications.
  • Simplified Integration: Simple design and standard packaging allow for easy integration into various electronic circuits.
  • Improved System Reliability: Protects sensitive electronic components from voltage fluctuations and surges, enhancing overall system performance.

Additional Details

The UR133AL-3.0V-B is likely available in a standard through-hole or surface-mount package. Consult the manufacturer's datasheet for comprehensive specifications, including maximum input voltage, output current capabilities, dropout voltage characteristics, quiescent current consumption, and operating temperature ranges. It is essential to refer to the datasheet for specifics regarding the '-B' suffix designation.

You May Also Be Interested in

Atmel
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Lowest to $0.3269
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Lowest to $1.6320

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,260 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess