EN
  • EN
  • DE

UR5512L

Part No UR5512L
Manufacturer UTC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 396186-UR5512L
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UR5512L CAD Model

Description

The UR5512L is a linear regulator IC manufactured by UTC (Unisonic Technologies Co., Ltd.). It is designed to provide a stable and regulated output voltage from a higher input voltage. Linear regulators are commonly used in electronic devices to ensure a consistent power supply for sensitive components.

Applications

  • Consumer electronics: Powering microcontrollers, op-amps, and other analog components in devices like audio players, remote controls, and toys.
  • Battery-powered devices: Providing a stable voltage source for portable devices such as MP3 players, handheld games, and wireless sensors.
  • Industrial control systems: Supplying regulated power to sensors, actuators, and other control circuitry.
  • Power management circuits: Used in various power supplies as a post-regulator to filter noise.

Features

  • Low dropout voltage: Allows the regulator to maintain regulation even with a small difference between the input and output voltage.
  • Overcurrent protection: Protects the regulator from damage due to excessive current draw.
  • Thermal shutdown: Shuts down the regulator if its temperature exceeds a safe limit, preventing damage from overheating.
  • Short-circuit protection: Protects the regulator from damage caused by short circuits on the output.
  • Fixed output voltage: Provides a stable and accurate output voltage without external components.

Benefits

  • Stable power supply: Ensures reliable operation of connected components.
  • Protection against overcurrent and short circuits: Prevents damage to the regulator and connected components.
  • Easy to use: Requires minimal external components, simplifying circuit design.
  • Cost-effective: Provides a reliable voltage regulation solution at a reasonable price.

Additional Details

The UR5512L is typically available in a SOT-89 or similar surface-mount package. The datasheet will contain specific details about the minimum and maximum input voltage, dropout voltage, quiescent current, and output voltage accuracy. It is important to consult the datasheet for the specific model being used to ensure proper operation. Requires bypass capacitors on input and output for stability.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $0.1178
Toshiba Semiconductor and Storage
Lowest to $58.6105
Protek Devices
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Atmel
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Protek Devices
Lowest to $0.3269

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess