EN
  • EN
  • DE

UTC4558E

Part No UTC4558E
Manufacturer UTC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 396785-UTC4558E
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UTC4558E CAD Model

Description

The UTC4558E is a dual operational amplifier from UTC (Unisonic Technologies Co., Ltd.). It is a general-purpose amplifier known for its stable performance and versatility in a wide range of analog circuit designs. This IC contains two independent, high-gain operational amplifiers internally compensated for frequency response.

Applications:

  • Audio Amplifiers: Used in preamplifiers, headphone amplifiers, and active filters for audio processing.
  • Signal Conditioning: Employed in circuits that require signal amplification, buffering, or filtering.
  • Voltage Followers: Configured as voltage followers for impedance matching and buffering.
  • Active Filters: Implemented in active filter designs for frequency shaping and noise reduction.
  • Instrumentation Amplifiers: Used as building blocks in instrumentation amplifier circuits for precision measurement.

Features:

  • Dual Operational Amplifiers: Contains two independent op-amps in a single package.
  • Internal Frequency Compensation: Simplifies circuit design and ensures stable operation.
  • High Open-Loop Gain: Provides significant amplification for various signal processing applications.
  • Wide Supply Voltage Range: Operates with a broad range of supply voltages.
  • Low Input Bias Current: Minimizes errors due to input bias current.

Benefits:

  • Versatility: Suitable for a wide range of analog signal processing applications.
  • Simplicity: Internal frequency compensation simplifies circuit design.
  • Stable Performance: Provides reliable and consistent performance.
  • Cost-Effective: Offers a cost-effective solution for dual op-amp requirements.
  • Space-Saving: Integrates two op-amps into a single package, saving board space.

The UTC4558E offers a balance of performance and ease of use, making it a popular choice for both hobbyists and professional engineers. The internal frequency compensation ensures stability without the need for external components, reducing design complexity. When designing with the UTC4558E, it is important to consider the supply voltage range, input common-mode voltage range, and output voltage swing to ensure optimal performance. Referencing the datasheet for specific characteristics and application guidelines is crucial for proper implementation.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Toshiba Semiconductor and Storage
Lowest to $8.9258
Atmel
Need more? Email Us
Protek Devices
Lowest to $0.3269
Protek Devices
Need more? Email Us
Atmel
Lowest to $1.9623
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
915+ $0.0634 $58.0110
2,220+ $0.0521 $115.6620
3,435+ $0.0505 $173.4675
4,730+ $0.0489 $231.2970
6,115+ $0.0473 $289.2395
8,175+ $0.0424 $346.6200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,830 pieces
MOQ: 915 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess