The UPC8015GK-9EU is a silicon monolithic integrated circuit manufactured by NEC, primarily designed for use in L-band Low Noise Block downconverters (LNBs) for satellite receivers. It functions as a high-performance, low-noise amplifier (LNA) optimized for receiving weak signals from satellites. It is characterized by its high gain and low noise figure, making it an ideal choice for satellite communication systems.
Applications
- L-band Low Noise Block downconverters (LNBs)
- Satellite receiver front-end amplifiers
- Wireless communication systems
- GPS receivers
- Various RF front-end applications requiring low noise amplification
Features
- Very low noise figure
- High gain
- Low current consumption
- Integrated bias network
- Small package size (typically SOT-343 or similar)
- Designed for L-band frequencies
Benefits
- Improved signal reception in satellite communication systems
- Enhanced sensitivity for weak signal detection
- Reduced power consumption in portable devices
- Simplified LNB design due to integrated functionality
- Smaller and more compact LNB designs
Additional Details
The UPC8015GK-9EU operates in the L-band frequency range, typically between 1 GHz and 2 GHz. The device has a very low noise figure which is critical for receiving weak satellite signals, which means that the amplifier adds very little noise to the signal. It also features high gain, providing strong amplification to the received signal. The integrated bias network simplifies the external circuitry required, making it easier to design into LNBs and other RF front-ends. Detailed electrical characteristics, including noise figure, gain, input and output impedance, and power consumption, are available in the device datasheet. It is typically available in a small surface-mount package such as SOT-343, allowing for compact LNB designs.