EN
  • EN
  • DE

UTC4580

Part No UTC4580
Manufacturer UTC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 396788-UTC4580
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UTC4580 CAD Model

Description

The UTC4580 is a high-performance dual operational amplifier manufactured by UTC (Unisonic Technologies Co., Ltd.). It is characterized by low noise, high slew rate, and wide bandwidth, making it suitable for audio applications and other precision analog circuits. It consists of two independent operational amplifiers within a single package.

Applications:

  • Audio Amplifiers: Used in preamplifiers, microphone amplifiers, and mixers due to its low noise and high fidelity.
  • Active Filters: Implemented in high-performance active filter designs.
  • Equalizers: Used in audio equalizers for precise frequency response shaping.
  • Instrumentation Amplifiers: Building block for high-precision instrumentation amplifiers.
  • Line Drivers: Used to drive long cables without signal degradation.

Features:

  • Dual Operational Amplifiers: Contains two independent op-amps in one package.
  • Low Noise: Provides excellent signal-to-noise ratio for audio and precision applications.
  • High Slew Rate: Offers fast response to rapidly changing signals.
  • Wide Bandwidth: Operates over a broad frequency range.
  • Low Distortion: Maintains signal integrity for high-fidelity applications.

Benefits:

  • High Fidelity: Ideal for audio applications requiring accurate signal reproduction.
  • Precision: Suitable for instrumentation and measurement circuits.
  • Fast Response: Can handle high-frequency signals and rapidly changing inputs.
  • Versatile: Can be used in a variety of analog circuit designs.
  • Compact: Two op-amps in a single package save board space.

The UTC4580 offers exceptional performance for applications demanding low noise, high speed, and wide bandwidth. Its low distortion characteristics make it particularly well-suited for audio signal processing. Proper decoupling and grounding techniques are crucial for maximizing its performance, particularly in sensitive audio circuits. Consult the datasheet for detailed specifications, application notes, and recommended operating conditions to ensure optimal performance. Proper power supply bypassing and PCB layout are essential for minimizing noise and distortion.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Qualcomm
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258
Atmel
Lowest to $1.6320

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
660+ $0.0878 $57.9480
1,590+ $0.0728 $115.7520
2,460+ $0.0705 $173.4300
3,390+ $0.0681 $230.8590
4,390+ $0.0658 $288.8620
5,885+ $0.0589 $346.6265
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,850 pieces
MOQ: 660 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess