The UA1458TC is a dual operational amplifier from Fairchild/ON Semiconductor, designed for a wide range of analog applications. This integrated circuit features two independent, high-gain operational amplifiers within a single package, providing space-saving and cost-effective solutions for signal amplification, filtering, and other signal conditioning tasks.
Applications:
- Audio amplifiers
- Active filters
- Instrumentation amplifiers
- Voltage followers
- Summing amplifiers
- Integrators and differentiators
- Signal conditioning circuits
Features:
- Dual operational amplifiers in a single package
- Low input offset voltage
- High open-loop gain
- Internal frequency compensation
- Short-circuit protection
- Wide supply voltage range
Benefits:
- Reduces component count and board space
- Ensures accurate signal amplification
- Provides high gain for sensitive signals
- Simplifies circuit design
- Protects the amplifier from damage
- Suitable for a wide range of power supply configurations
- Cost-effective solution for analog signal processing
Technical Specifications:
The UA1458TC operates with a supply voltage range of ±5V to ±15V. It features a low input offset voltage, typically a few millivolts, ensuring accurate signal amplification. The high open-loop gain, typically in the range of 100dB, provides substantial amplification for weak signals. Internal frequency compensation ensures stable operation in a variety of circuit configurations. The output is short-circuit protected, preventing damage to the amplifier in case of output shorts. The device is available in various package options, including through-hole and surface-mount packages, providing flexibility in circuit board design.
The UA1458TC is commonly used in audio amplifiers to boost the amplitude of audio signals. It is also used in active filters to shape the frequency response of signals, allowing specific frequency ranges to be amplified or attenuated. In instrumentation amplifiers, it is used to amplify small differential signals from sensors and transducers. The operational amplifier can also be configured as a voltage follower, providing a high-input impedance buffer for impedance matching. Summing amplifiers can be constructed to combine multiple input signals. Integrators and differentiators can be implemented for signal processing applications. The UA1458TC's versatility makes it a popular choice for a wide range of analog circuit designs.