The FAN8742G is a power factor correction (PFC) controller IC manufactured by Fairchild Semiconductor, now part of ON Semiconductor. This controller is designed to improve the power factor of electronic devices, making them more energy-efficient and compliant with regulatory standards. Given its End-of-Life (EOL) status, it's often used in legacy systems or for maintaining existing designs where changes are not feasible.
Applications
- AC-DC power supplies
- Electronic ballasts
- LED lighting drivers
- Consumer electronics
- Industrial power systems
Features
- Active Power Factor Correction: Improves power factor and reduces harmonic distortion.
- Continuous Conduction Mode (CCM) Operation: Provides stable and efficient performance.
- Overvoltage Protection (OVP): Protects against excessive output voltage.
- Overcurrent Protection (OCP): Limits output current to prevent damage.
- Undervoltage Lockout (UVLO): Ensures proper startup and shutdown.
Benefits
- Improved Energy Efficiency: Reduces power consumption and saves energy.
- Compliance with Standards: Meets regulatory requirements for power factor correction.
- Enhanced System Reliability: Protection features ensure stable and safe operation.
- Simplified Design: Integrated functionality reduces component count and design complexity.
- Cost-Effective Solution: Provides a cost-efficient means of achieving power factor correction.
Technical Specifications
The FAN8742G typically operates with a wide input voltage range. It features a switching frequency optimized for CCM operation. The device includes protection features such as OVP, OCP, and UVLO. It is available in various packages, including DIP and SOIC. The operating temperature range is usually -40°C to +125°C.
Although the FAN8742G is an End-of-Life product, its performance characteristics make it suitable for existing applications requiring power factor correction. Designers should consider newer alternatives for new designs due to its EOL status.