Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Maximum) 6A
Voltage - Collector Emitter Breakdown (Maximum) 40V
Vce Saturation (Maximum) at Ib, Ic 1.5V at 600mA, 6A
Current - Collector Cutoff (Maximum) 700μA
DC Current Gain (hFE) (Minimum) at Ic, Vce 15 at 3A, 4V
Maximum Power 2W
Frequency - Transition 3MHz
Temperature Range - Operating 150°C
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220-3
Family Part Number TIP41
Manufacturer Pack Quantity 200
MSL Level 1 (Unlimited)
Win Source Part Number 1267452-TIP41
Manufacturer Homepage www.mospec.com.tw
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian TIP41 CAD Model

Description

ON Semiconductor TIP41 Power Transistor

The TIP41 from ON Semiconductor is a versatile and robust NPN power transistor designed for general purpose power amplification and switching applications. This device is part of a series of silicon Power Transistors that are epitaxial-base and are well-suited for a wide range of applications in the electronics industry.

Key Features:

  • High Current Performance: The TIP41 is capable of handling collector currents up to 6A, making it suitable for high-power applications.
  • High Voltage Tolerance: With a collector-base voltage (VCBO) of 100V, it can handle significant voltage without breakdown, providing reliable operation in circuits with high voltage requirements.
  • Complementary PNP Type: The TIP41 has a complementary PNP counterpart, the TIP42, allowing for push-pull amplifier configurations and other complementary pair applications.
  • Thermal and Power Handling: It comes in a TO-220 package which is known for good thermal performance, ensuring stability under thermal stress when properly heatsinked.

Applications:

The TIP41 transistor is suited for a variety of applications that require power amplification and switching, such as:

  • Audio power amplifiers
  • Power supplies
  • Motor controllers
  • Relay drivers
  • Regulators

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the TIP41 is manufactured to their high standards. It features a robust design that ensures reliability even under demanding conditions. The device meets various environmental and regulatory standards, making it suitable for commercial and industrial applications.

Conclusion:

With its high current and voltage capabilities, thermal efficiency, and reliability, the TIP41 from ON Semiconductor is an excellent choice for designers and engineers looking to incorporate a dependable power transistor into their circuits. Its versatility in various power applications makes it a valuable component in any electronics toolkit.

You May Also Be Interested in

ON Semiconductor
TRANS PNP 350V 0.5A TO92
Need more? Email Us
ECAD model for BF493S
ON Semiconductor
Trans GP BJT NPN 450V 6A 100000mW 3-Pin(3+Tab) TO-220AB Tube / TRANS NPN 450V 6A TO-220AB
Need more? Email Us
ECAD model for MJE18006
Microchip Technology
TRANS PNP 40V 1A TO39
Lowest to $16.2986
ECAD model for JANTX2N3467
ON Semiconductor
Trans GP BJT PNP 300V 8A 80000mW 3-Pin(3+Tab) TO-220AB Tube / TRANS PNP 300V 8A TO220AB
Need more? Email Us
ECAD model for MJE5850G
ON Semiconductor
Trans Darlington PNP 200V 15A 150000mW 3-Pin(3+Tab) TO-247 Tube / TRANS PNP DARL 200V 15A TO247
Lowest to $5.9236
ECAD model for MJH11019G
ON Semiconductor
NPN SILICON TRANSISTOR / Bipolar (BJT) Transistor
Need more? Email Us
ECAD model for 2SC4075D
Fairchild/ON Semiconductor
TRANS PNP 25V 0.5A TO-92 / Trans GP BJT PNP 25V 0.5A 625mW 3-Pin TO-92 Box
Need more? Email Us
ECAD model for MPS6523
ON Semiconductor
Trans GP BJT NPN 250V 16A 200000mW 3-Pin(3+Tab) TO-264 Tube / TRANS NPN 250V 16A TO264
Lowest to $2.2465
ECAD model for MJL21196G
ON Semiconductor
Trans GP BJT NPN 250V 16A 200000mW 3-Pin(3+Tab) TO-247 Tube / TRANS NPN 250V 16A TO247
Lowest to $8.7966
ECAD model for MJW21196G

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.5130
ECAD model for BMI088
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.7390
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3777 $50.9895
325+ $0.3099 $100.7175
500+ $0.3003 $150.1500
690+ $0.2906 $200.5140
890+ $0.2809 $250.0010
1,195+ $0.2518 $300.9010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 78,650 pieces
MOQ: 135 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention