Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 396793-UTC571
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UTC571 CAD Model

Description

The UTC571 is a compandor IC (compressor/expander) manufactured by UTC (Unisonic Technologies Co., Ltd.). It is designed to improve the dynamic range of audio or other signals by compressing the signal before transmission or storage and then expanding it back to its original dynamic range at the receiving end. This reduces noise and distortion, especially in noisy environments or limited-bandwidth channels.

Applications:

  • Wireless Microphones: Improves the signal-to-noise ratio in wireless microphone systems.
  • Tape Recorders: Reduces tape hiss and improves dynamic range in tape recording systems.
  • Audio Communication Systems: Enhances the clarity and dynamic range of audio signals in communication systems.
  • Noise Reduction Systems: Used in noise reduction circuits to minimize background noise.
  • Analog Signal Processing: Can be used in general analog signal processing applications to improve dynamic range.

Features:

  • Compandor Functionality: Provides both compression and expansion of signals.
  • Wide Dynamic Range: Improves the dynamic range of audio and other signals.
  • Low Distortion: Minimizes distortion during compression and expansion.
  • Single Supply Operation: Operates from a single power supply.
  • Adjustable Parameters: Allows for adjustment of compression and expansion ratios.

Benefits:

  • Improved Signal-to-Noise Ratio: Reduces noise and improves clarity.
  • Wider Dynamic Range: Captures a broader range of signal amplitudes.
  • Reduced Distortion: Maintains signal integrity during processing.
  • Easy to Use: Simplified circuit design.
  • Versatile: Suitable for a variety of audio and signal processing applications.

The UTC571 compandor IC offers a comprehensive solution for improving the dynamic range and signal-to-noise ratio of analog signals. Proper adjustment of the compression and expansion parameters is essential for optimal performance. Precise component selection and circuit layout can significantly impact the overall performance of the compandor system. Consult the datasheet for detailed specifications and application notes to ensure optimal operation.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for UA201HC
Atmel
Need more? Email Us
ECAD model for U6702B-NFLG3Y
Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for UA1458TC
Fairchild/ON Semiconductor
DUAL AUDIO OPERATIONAL AMPLIFIER / PREAMPLIFIER
Need more? Email Us
ECAD model for UA739PC
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for U10LC48(TE24L)
ELAN Microelectronics
Need more? Email Us
ECAD model for U8911-BL011
Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for UA3303S
Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for UA2136PC
NEC
Need more? Email Us
ECAD model for UA435-FA00

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention