EN
  • EN
  • DE

U4050B-NFLG3

Part No U4050B-NFLG3
Manufacturer Atmel
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Atmel
Win Source Part Number 384785-U4050B-NFLG3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian U4050B-NFLG3 CAD Model

Description

The U4050B-NFLG3 is a single-chip baseband IC manufactured by Atmel (now Microchip Technology). It is a variant of the U4050B family, tailored for DECT (Digital Enhanced Cordless Telecommunications) applications in cordless telephones and wireless communication systems. The G3 likely refers to a specific package type or a minor revision with enhanced features or performance compared to the base U4050B-NFL.

Applications:

  • Cordless Telephones (DECT Standard)
  • Wireless Communication Handsets
  • Base Stations for DECT Systems
  • Private Branch Exchange (PBX) equipment utilizing DECT

Features:

  • Single-Chip Baseband Processing: Integrates essential digital signal processing functions required for DECT baseband operations.
  • DECT Compliant: Adheres to the DECT standard, ensuring compatibility and interoperability with other DECT devices.
  • Low Power Consumption: Designed for low power operation, crucial for extending battery life in portable cordless devices.
  • Voice Codec Integration: Incorporates voice coding and decoding capabilities for high-quality audio transmission.
  • Microcontroller Interface: Enables control and configuration via a standard microcontroller interface (e.g., SPI, I2C).
  • Enhanced Packaging (G3): The 'G3' suffix suggests a refined packaging solution potentially offering improved thermal performance or reduced footprint.

Benefits:

  • Reduced System Complexity: The single-chip design simplifies the overall system architecture and reduces component count.
  • Compact Design: Suitable for space-constrained cordless handset designs.
  • Improved Audio Quality: Voice codec integration ensures clear and reliable voice communication.
  • Extended Battery Life: Low power operation contributes to longer battery life in portable devices.
  • Ease of Integration: The microcontroller interface facilitates straightforward integration with other system components.

Additional Details:

The U4050B-NFLG3, being a DECT baseband IC, handles the digital signal processing aspects of the DECT protocol. This includes modulation, demodulation, error correction, and channel access control. Designers using this IC need to consider the RF front-end components (transceiver, antenna), microcontroller firmware, and power management circuitry to complete the cordless telephone system. The specific characteristics of the 'G3' package should be carefully reviewed in the datasheet to ensure compatibility with the chosen PCB layout and assembly processes. Datasheets and application notes from Microchip (formerly Atmel) should be consulted for detailed specifications, pinouts, and recommended usage.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Need more? Email Us
Atmel
Need more? Email Us
Texas Instruments
One-Shot Phase Control
Lowest to $3.8672
Vishay
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess